EN
  • EN
  • DE

ADC144EUQ-13

Part No ADC144EUQ-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description IC TRANSISTOR SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) - 100mA 250MHz 270mW Surface Mount SOT-363
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name ADC144
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number ADC144EUQ-13DITR, ADC144EUQ-13DICT, ADC144EUQ-13DIDKR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859939-ADC144EUQ-13
Ultra Librarian 3D Model Ultra Librarian ADC144EUQ-13 CAD Model

Description

Product Overview: ADC144EUQ-13 from Diodes Incorporated

The ADC144EUQ-13 is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This precision ADC is ideal for a wide range of applications, including data acquisition systems, medical instruments, and industrial process control, thanks to its superior accuracy and reliability.

Built with advanced technology, the ADC144EUQ-13 offers a sampling rate of up to 65 MSPS (Mega Samples Per Second), which ensures fast and efficient data conversion for real-time processing needs. The device operates from a single 3.3V power supply, minimizing power consumption and making it suitable for portable and battery-powered applications where energy efficiency is critical.

The ADC144EUQ-13 features a differential input with a wide input common-mode range, providing flexibility in various signal environments and reducing the need for external signal conditioning components. Its excellent dynamic performance includes a high signal-to-noise ratio (SNR) and low distortion, ensuring precise digital representations of analog signals.

This ADC also includes an internal voltage reference, which simplifies the design process by eliminating the need for external reference components. Its digital output is available in LVDS (Low Voltage Differential Signaling) format, which supports high-speed data transmission with reduced noise and improved signal integrity.

The ADC144EUQ-13 is offered in a compact QFN (Quad Flat No-leads) package, making it easy to integrate into space-constrained designs. The product is also characterized for operation over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Diodes Incorporated provides comprehensive technical support for the ADC144EUQ-13, including detailed datasheets, application notes, and design resources to assist engineers in integrating this ADC into their projects effectively. With its combination of high-speed performance, low power consumption, and robust design, the ADC144EUQ-13 is an excellent choice for designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6TSSOP / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 300mW Surface Mount 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN + PNP BRT Q1BSR2.2KOHM Q1BER / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz, 200MHz 100mW Surface Mount ES6
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2NPN 50V SC88 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Lowest to $0.1217
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6TSSOP / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Lowest to $0.4428
Toshiba Semiconductor and Storage
NPNX2 BRT Q1BSR47KOHM Q1BER22KOH / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV
Need more? Email Us
Rohm Semiconductor
TRANS 2NPN PREBIAS 0.15W EMT6 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Lowest to $0.1624
NXP / Nexperia
NOW NEXPERIA PEMH11 - SMALL SIGN / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
Lowest to $0.3269
Panasonic
TRANS 2NPN PREBIAS 0.15W SMINI5 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 150mW Surface Mount SMini5-G1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
815+ $0.0616 $50.2040
1,980+ $0.0506 $100.1880
3,065+ $0.0490 $150.1850
4,220+ $0.0474 $200.0280
5,460+ $0.0458 $250.0680
7,300+ $0.0411 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess