EN
  • EN
  • DE

IS15BSAFP4CF

Part No IS15BSAFP4CF
Manufacturer NKK Switches
Catalog Programmable Display Switches
Description SW PROG DISPLAY SPST-NO 0.1A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Pushbutton, LCD
Display Mode Black and White, FSTN Positive
LED Color Red - Green
Viewing Area 14.5mm L x 11.8mm W
Face Size 19.0mm L x 18.0mm W
Pixel Format 36 x 24
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.1A @ 12VDC
Supply Voltage 3.0 ~ 5.5VDC
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -15°C ~ 50°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1555821-IS15BSAFP4CF
Ultra Librarian 3D Model Ultra Librarian IS15BSAFP4CF CAD Model

Description

N

You May Also Be Interested in

NKK Switches
IS LCD 36x24 RGB PB SWITCH
Need more? Email Us
NKK Switches
SW PROG DISPLAY SP3T
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
PROGRAMMABLE SWITCH AND DISPLAY
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess