EN
  • EN
  • DE

A0079D0

Part No A0079D0
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 168086-A0079D0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A0079D0 CAD Model

Description

Diodes Incorporated's A0079D0 is a high-performance, precision component designed for a wide range of electronic applications. This product is engineered to deliver reliable and efficient performance, making it an ideal choice for designers and engineers looking to enhance their systems with superior electronic components.

Key Features

  • High Accuracy: The A0079D0 is designed to provide precise measurements and operations, ensuring high accuracy in its applications.
  • Low Power Consumption: With energy efficiency in mind, this component operates at low power, helping to extend battery life in portable devices and reduce energy costs in stationary applications.
  • Robust Design: Built to withstand challenging conditions, the A0079D0 maintains its performance over a wide range of temperatures and environmental factors.
  • Compact Footprint: The small size of the A0079D0 makes it suitable for use in space-constrained applications, allowing for greater design flexibility.
  • Easy Integration: This component is designed for easy integration into various circuit designs, providing a hassle-free experience for engineers during the development process.

Applications

The versatile nature of the A0079D0 allows it to be used across numerous sectors. It is particularly well-suited for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications
  • Medical Devices

Technical Specifications

Parameter Specification
Operating Temperature -40°C to +125°C
Package Type SMD/SMT
Mounting Style PCB Mount

For detailed technical specifications, application notes, and support documents, please refer to the official Diodes Incorporated website or contact their customer support team. The A0079D0 is available for order now, with options for bulk purchasing and immediate shipment to meet your production schedules.

You May Also Be Interested in

CISCO
Lowest to $429.0000
CISCO
Lowest to $24.1314
CISCO
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
CISCO
Need more? Email Us
STMicroelectronics
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Lowest to $9.4167

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,729 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess