EN
  • EN
  • DE

74LVC2G14W6-7

Part No 74LVC2G14W6-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Inverter IC 2 Channel Schmitt Trigger SOT-26
Manufacturer Diodes Incorporated
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
Family Name 74LVC2G14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74LVC2G14W6-7DIDKR, 74LVC2G14W6-7DI, 74LVC2G14W6-7DI-ND, 74LVC2G14W6-7DITR, 74LVC2G14W6-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858039-74LVC2G14W6-7
Ultra Librarian 3D Model Ultra Librarian 74LVC2G14W6-7 CAD Model

Description

Product Overview: 74LVC2G14W6-7 from Diodes Incorporated

The 74LVC2G14W6-7 is a high-performance, dual inverting Schmitt trigger designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This integrated circuit (IC) is part of the 74LVC family, which is renowned for its low-voltage operation and high-speed interface technology.

Constructed with advanced silicon-gate CMOS technology, the 74LVC2G14W6-7 ensures a robust and reliable performance with the added benefit of Schmitt-trigger action at all inputs. This feature makes the device tolerant to slower input rise and fall times, which enhances its usability in applications that are susceptible to noise or have longer signal rise times.

Key Features

  • Logic Type: The device is a dual inverting Schmitt trigger, providing two separate inverting Schmitt trigger gates in a single package.
  • Operating Voltage: It operates at a wide range of supply voltages from 1.65V to 5.5V, making it compatible with various logic levels and suitable for battery-operated applications.
  • High-Speed: The 74LVC2G14W6-7 boasts a high-speed performance with propagation delays as low as 3.7ns at a 3.3V supply voltage, ensuring swift and reliable signal processing.
  • Low Power Consumption: With a low power consumption characteristic, this device is optimized for power-sensitive applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated, with an HBM ESD level of >2000V ensuring robustness in harsh environments.
  • Temperature Range: It is designed to operate over a broad temperature range, from -40°C to +125°C, suitable for industrial-grade applications.
  • Packaging: The device comes in a space-saving 6-pin SOT-363 package, which is ideal for compact circuit designs.

Applications

The 74LVC2G14W6-7 is versatile and can be used in a variety of electronic circuits including, but not limited to, wave shaping, signal conditioning, and in circuits that require a stable switching threshold irrespective of input noise. Its low-voltage operation makes it particularly suitable for interfacing with microcontrollers and other logic devices in portable and low-power systems.

With its combination of features, the 74LVC2G14W6-7 from Diodes Incorporated is a highly efficient solution for designers looking for a reliable dual inverting Schmitt trigger that delivers consistent performance while minimizing power consumption.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1570 $50.2400
780+ $0.1289 $100.5420
1,205+ $0.1248 $150.3840
1,660+ $0.1208 $200.5280
2,145+ $0.1168 $250.5360
2,870+ $0.1047 $300.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,666 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess