EN
  • EN
  • DE

74LVC1T45Z6-7

Part No 74LVC1T45Z6-7
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 1 Channel - SOT-563
Manufacturer Diodes Incorporated
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-563, SOT-666
Case / Package SOT-563
Family Name 74LVC1T45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74LVC1T45Z6-7DICT, 74LVC1T45Z6-7DIDKR, 74LVC1T45Z6-7DITR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908300-74LVC1T45Z6-7
Ultra Librarian 3D Model Ultra Librarian 74LVC1T45Z6-7 CAD Model

Description

Product Overview: 74LVC1T45Z6-7 from Diodes Incorporated

The 74LVC1T45Z6-7 is a high-performance, single-bit, dual-supply level translator from Diodes Incorporated, designed to address the need for translating signals between different voltage domains in modern electronic systems. This versatile device is capable of bidirectional level shifting and is ideal for applications where a data line needs to interface between components operating at different voltage levels.

Constructed with advanced silicon-gate CMOS technology, the 74LVC1T45Z6-7 ensures low power consumption and high noise immunity, making it suitable for a broad range of applications, including mobile phones, computing devices, consumer electronics, and industrial equipment.

Key Features:

  • Voltage Level Translation: Capable of translating signals between two different voltage domains ranging from 1.65V to 5.5V on either side, providing a flexible solution for mixed-voltage system integration.
  • Bidirectional Operation: The device supports bidirectional data flow without the need for a direction control signal, simplifying circuit design and reducing pin count.
  • Low Power Consumption: Its low-power design ensures minimal power draw from the system, which is critical for battery-operated devices.
  • High-Speed Performance: The 74LVC1T45Z6-7 is designed to support high-speed signal transfer, maintaining signal integrity even at high frequencies.
  • Robust ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against damage from external static discharges.

Applications:

  • Interface translation between different logic levels
  • Signal level shifting in multi-voltage systems
  • Data bus communication in consumer electronics
  • Interfacing microprocessors or microcontrollers with peripherals
  • Mobile and portable devices requiring low power consumption

The 74LVC1T45Z6-7 comes in a compact 6-pin SOT-563 package, which is ideal for space-constrained applications. Its small footprint and the convenience of dual-supply operation make it a popular choice among engineers looking to create seamless interfaces in their digital systems. With its proven reliability and Diodes Incorporated's commitment to quality, the 74LVC1T45Z6-7 is a trusted component for ensuring compatibility across different voltage levels in a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0744 $50.2200
1,640+ $0.0611 $100.2040
2,535+ $0.0592 $150.0720
3,495+ $0.0573 $200.2635
4,515+ $0.0554 $250.1310
6,050+ $0.0496 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 251,976 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess