The TAJD477K002RNJ is a solid tantalum surface mount capacitor manufactured by AVX. It belongs to the TAJ series of capacitors, known for their reliability and stable performance in a variety of applications.
Applications:
- Low voltage DC power lines decoupling
- Noise filtering in signal and control circuits
- Bulk capacitance in low-power applications
- Portable electronic devices
- Consumer electronics
Features:
- Surface Mount Technology (SMT)
- Solid Tantalum construction
- Molded Case package
- RoHS Compliant
- High Volumetric Efficiency
- Stable electrical characteristics
Benefits:
- Provides stable and reliable performance
- Reduces board space requirements
- Environmentally friendly
- Long operational life
- Effective at reducing noise and voltage ripple
Specifications:
The TAJD477K002RNJ features a capacitance of 470µF with a tolerance of ±10%. It has a rated voltage of 2.5V DC. The operating temperature range spans from -55°C to +125°C. The capacitor comes in a 'D' case size. It offers low ESR (Equivalent Series Resistance), contributing to its effectiveness in decoupling and filtering applications. Termination finish is typically matte tin. Detailed datasheets provide comprehensive information on ESR, ripple current ratings, and impedance characteristics across different frequencies. It is designed for reflow soldering processes.