EN
  • EN
  • DE

74LVC1G17FW4-7

Part No 74LVC1G17FW4-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC SGL SCHMITT BUFFER DFN1010
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package X2-DFN1010-6
Win Source Part Number 1009243-74LVC1G17FW4-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G17FW4-7 CAD Model

Description

Product Overview: 74LVC1G17FW4-7 by Diodes Incorporated

The 74LVC1G17FW4-7 is a high-performance, single Schmitt-trigger buffer designed by Diodes Incorporated, which offers a compelling solution for signal conditioning in a wide array of electronic applications. This integrated circuit is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Operating Voltage: The device operates at a voltage range of 1.65V to 5.5V, making it suitable for use in low-voltage applications and tolerant to higher voltages, which is ideal for interfacing with both 3.3V and 5V systems.
  • High-Speed Performance: With its Schmitt-trigger action at all inputs, it provides a high noise immunity and a fast output transition, ensuring reliable performance in environments with electrical noise.
  • Low Power Consumption: The 74LVC1G17FW4-7 is designed for optimal power efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Input Hysteresis: Built-in hysteresis at the input allows for enhanced noise immunity, providing a more stable output signal in the presence of input signal disturbances.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is operating at a lower voltage level, offering design flexibility and protection against higher voltage transients.

Applications

The 74LVC1G17FW4-7 is highly versatile and finds applications in various electronic systems, including:

  • Signal conditioning and buffering
  • Level shifting for multi-voltage systems
  • Line receivers with high noise environments
  • Glitch filtering for digital signals
  • Wave shaping and pulse shaping circuits

Package and Quality

Encased in a small 6-pin SOT-363 package, the 74LVC1G17FW4-7 is designed for space-constrained applications. Diodes Incorporated ensures that this product meets high-quality standards, providing reliability and performance consistency that engineers can trust for their critical designs.

With its robust feature set, the 74LVC1G17FW4-7 from Diodes Incorporated is an excellent choice for designers looking for a Schmitt-trigger buffer that combines low-voltage operation, high-speed performance, and noise immunity in a compact package.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1510 $50.5850
810+ $0.1239 $100.3590
1,250+ $0.1200 $150.0000
1,725+ $0.1162 $200.4450
2,230+ $0.1123 $250.4290
2,980+ $0.1007 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess