EN
  • EN
  • DE

74LVC1G125FZ4-7

Part No 74LVC1G125FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/BUS 3ST 1BIT DFN1410-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package X2-DFN1410-6
Win Source Part Number 101380-74LVC1G125FZ4-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G125FZ4-7 CAD Model

Description

Product Overview: 74LVC1G125FZ4-7 from Diodes Incorporated

The 74LVC1G125FZ4-7 is a high-performance, single-bit buffer/line driver with 3-state output from Diodes Incorporated. This integrated circuit is designed to accommodate a wide range of supply voltages and is particularly suitable for down-translation in mixed voltage applications. It is a versatile component that is ideal for use in a variety of digital systems, where signal integrity and operational flexibility are key.

Key Features

  • Wide Supply Voltage Range: The device operates over a 1.65V to 5.5V range, making it compatible with various logic levels and suitable for interfacing with both high-speed and low-power microprocessors.
  • High-Speed Performance: With a propagation delay of just a few nanoseconds, the 74LVC1G125FZ4-7 is optimized for high-speed signal processing, ensuring minimal delay in digital circuits.
  • Low Power Consumption: The device features low dynamic power consumption, which is crucial for battery-powered and power-sensitive applications.
  • 3-State Output: The inclusion of a 3-state output enables the buffer to be placed in a high-impedance mode, which is essential for bus-oriented systems and allows multiple outputs to share a common connection.
  • Robust Design: It provides robust ESD protection and latch-up performance, ensuring the device's reliability in harsh environments and reducing the risk of damage during handling and operation.

Applications

  • Signal buffering and isolation
  • Logic level translation for mixed-voltage systems
  • Bus driving in computer and communication systems
  • Memory address driving
  • Interfacing in multi-voltage designs

Quality and Reliability

The 74LVC1G125FZ4-7 is manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. The device is available in a compact, leadless DFN1410-6 package, which is ideal for space-constrained applications. With Diodes Incorporated's commitment to rigorous testing and quality assurance, customers can expect a reliable and consistent performance from this product.

Whether you are designing a new system or upgrading an existing one, the 74LVC1G125FZ4-7 offers the functionality and reliability needed to meet your digital buffering requirements. Its flexibility, coupled with high-speed and low-power operation, makes it an excellent choice for modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Lowest to $1.4079
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1392 $50.1120
875+ $0.1143 $100.0125
1,360+ $0.1107 $150.5520
1,870+ $0.1071 $200.2770
2,415+ $0.1036 $250.1940
3,235+ $0.0928 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess