Product Overview: 74LVC1G10FZ4-7 by Diodes Incorporated
The 74LVC1G10FZ4-7 is a high-performance, single 3-input NAND gate integrated circuit from Diodes Incorporated, designed to operate with a power supply range of 1.65V to 5.5V. This feature allows the device to be used in a wide array of applications that require low power consumption and high-speed operation. The 74LVC1G10FZ4-7 is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.
This versatile logic gate is fabricated using an advanced CMOS technology that provides the benefit of high-speed operation while maintaining the low static power dissipation of CMOS circuitry. The balanced propagation delays and transition times across all operating conditions make this component an excellent choice for critical timing applications and high-speed interfacing.
The 74LVC1G10FZ4-7 is offered in a very small leadless package, which is ideal for space-constrained applications. The compact form factor, combined with the low power consumption and high-speed capabilities, makes it particularly suitable for portable and battery-powered devices, as well as general-purpose logic integration.
Key features of the 74LVC1G10FZ4-7 include:
- Wide Operating Voltage Range: 1.65V to 5.5V
- High-Speed Operation: tPD 3.7ns (Max) @ VCC = 3.3V, CL = 15pF
- Low Power Consumption: ICC = 1µA (Max) @ VCC = 3.3V
- Inputs Accept Voltages up to 5.5V
- Low Noise Overshoot and Undershoot
- ESD Protection Exceeds JESD 22
- Leadless DFN1410-6 (SOT1203) Package
Applications for this device are diverse, ranging from control logic in microprocessor systems, memory address decoding, data routing, and various other logic functions that require the combination of multiple signals to produce a single output in accordance with the NAND logic.
Overall, the 74LVC1G10FZ4-7 from Diodes Incorporated is a reliable and efficient solution for designers looking to implement logic functions in their systems with minimal power draw and high-speed performance, all within a small footprint.