EN
  • EN
  • DE

74AUP2G14FZ4-7

Part No 74AUP2G14FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP DFN1410-6 / DUAL SCHMITT TRIGGER INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.1V ~ 0.88V
Logic Level - High 0.6V ~ 2.29V
Max Propagation Delay at V, Max CL 5.4ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package X2-DFN1410-6
Manufacturer Package 6-XFDFN
Part Number Series 74AUP2G14
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800945-74AUP2G14FZ4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP2G14FZ4-7 CAD Model

Description

Product Overview: 74AUP2G14FZ4-7 by Diodes Incorporated

The 74AUP2G14FZ4-7 is a high-performance, dual inverting Schmitt-trigger manufactured by Diodes Incorporated. This integrated circuit is designed to operate over a very wide power supply range and is part of the advanced ultra-low power (AUP) series, which is known for its low power consumption and high-speed operation.

Key Features:

  • Ultra-Low Power Consumption: The device is optimized for low voltage operation, making it ideal for battery-powered and portable applications where power efficiency is crucial.
  • Wide Operating Voltage Range: It operates across a voltage range of 0.8V to 3.6V, providing versatility in different circuit environments and compatibility with various logic levels.
  • High-Speed Operation: Despite its low power design, the 74AUP2G14FZ4-7 does not compromise on speed, ensuring fast response times in critical applications.
  • Dual Inverting Schmitt Trigger Inputs: The device features two Schmitt trigger inputs that provide hysteresis, which is particularly useful for transforming noisy input signals into clean digital outputs.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, safeguarding it against the damaging effects of static electricity.
  • Space-Saving Package: The 74AUP2G14FZ4-7 comes in an ultra-small leadless package, making it suitable for space-constrained applications.

Applications:

The versatility of the 74AUP2G14FZ4-7 makes it suitable for a wide range of applications, including:

  • Signal conditioning for noisy environments
  • Wave shaping and pulse generation
  • Logic level translation
  • Portable and battery-powered devices
  • Microcontroller input interfaces

Quality and Reliability:

Diodes Incorporated is committed to delivering high-quality components. The 74AUP2G14FZ4-7 is subjected to rigorous testing and quality control measures to ensure reliability and performance in demanding situations.

Ordering Information:

To purchase or inquire about the 74AUP2G14FZ4-7, visit the Diodes Incorporated website or contact an authorized distributor. Ensure that you refer to the correct product code when placing an order to avoid any confusion.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2198 $58.2470
645+ $0.1804 $116.3580
995+ $0.1748 $173.9260
1,370+ $0.1691 $231.6670
1,770+ $0.1635 $289.3950
2,365+ $0.1466 $346.7090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 393,671 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess