EN
  • EN
  • DE

74AUP1G34FZ4-7

Part No 74AUP1G34FZ4-7
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFF NON-INVERT 3.6V 6DFN / SINGLE BUFFER GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-XFDFN
Supplier Device Package X2-DFN1410-6
Part Number Series 74AUP1G34
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802726-74AUP1G34FZ4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G34FZ4-7 CAD Model

Description

Product Overview: 74AUP1G34FZ4-7 by Diodes Incorporated

The 74AUP1G34FZ4-7 is a high-performance, single-gate logic IC from Diodes Incorporated, designed to deliver efficient and reliable operation for a wide range of applications. This advanced ultra-low power CMOS device is part of the 74AUP family, which is renowned for its low power consumption and high speed, making it an ideal choice for battery-powered and portable devices where power efficiency is critical.

Key Features

  • Low Static Power Consumption: The 74AUP1G34FZ4-7 is engineered to have a very low static power consumption, drawing minimal power when not actively switching, thus extending battery life in portable applications.
  • High-Speed Operation: Despite its low power design, this IC does not compromise on speed, offering fast performance that is suitable for high-frequency signal processing tasks.
  • Advanced CMOS Technology: Utilizing the latest in CMOS technology, the 74AUP1G34FZ4-7 provides a high level of integration and reliability, ensuring stable operation under varying conditions.
  • Wide Operating Voltage Range: This device operates over a wide voltage range from 0.8V to 3.6V, which allows for flexible usage in systems with different power levels.

Applications

The 74AUP1G34FZ4-7 is versatile and can be used in various applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • IoT Devices
  • Battery Management Systems
  • Energy-efficient Microcontrollers

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the 74AUP1G34FZ4-7 is no exception. It is manufactured to meet stringent quality standards, ensuring consistent performance and dependability for the end-user. Furthermore, the device is available in a compact, leadless DFN1410-6 package, which saves valuable board space and is suitable for high-density circuit designs.

In summary, the 74AUP1G34FZ4-7 from Diodes Incorporated is a top-tier logic solution that offers designers a perfect blend of low power consumption, high-speed operation, and the reliability required for today's advanced electronic circuits. Whether for consumer electronics, mobile devices, or industrial automation, this IC stands as a smart choice for any application demanding efficient logic operations.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0910 $57.7850
1,550+ $0.0748 $115.9400
2,395+ $0.0725 $173.6375
3,295+ $0.0701 $230.9795
4,270+ $0.0677 $289.0790
5,705+ $0.0608 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,383 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess