EN
  • EN
  • DE

74AUP1G125SE-7

Part No 74AUP1G125SE-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS/BUFF DVR 3-ST SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-353
Win Source Part Number 006666-74AUP1G125SE-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G125SE-7 CAD Model

Description

Product Overview: 74AUP1G125SE-7 by Diodes Incorporated

The 74AUP1G125SE-7 is a high-performance, single-buffer gate with 3-state output from Diodes Incorporated, designed to operate over a wide range of power supply voltages. It's a part of the advanced ultra-low power (AUP) series, which is optimized for low-voltage operation, making it an ideal choice for energy-efficient and battery-powered applications.

Key Features

  • Low Static Power Consumption: The IC's ultra-low power consumption minimizes static power, which is crucial for extending battery life in portable devices.
  • Wide Operating Voltage Range: With an operating range of 0.8V to 3.6V, the 74AUP1G125SE-7 is versatile and can be used in systems with different power requirements.
  • High-Speed Operation: Despite its low-power design, the device does not compromise on speed, offering high-speed performance that is suitable for a variety of applications.
  • 3-State Output: The 3-state output allows the device to be used in bus-oriented applications, providing high impedance when not actively driving the bus.

Applications

The 74AUP1G125SE-7 is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Mobile phones and communication devices
  • Computing devices like laptops and tablets
  • Power management systems
  • Data storage and logic signal buffering

Package and Quality

The 74AUP1G125SE-7 is offered in a compact SOT-353 package, which is ideal for space-constrained applications. Diodes Incorporated is committed to delivering high-quality products, and this IC is no exception. It is manufactured under strict quality control standards, ensuring reliability and performance consistency for your electronic designs.

Whether you are designing an energy-sensitive mobile device or a high-speed digital circuit, the 74AUP1G125SE-7 from Diodes Incorporated provides the functionality and efficiency needed to enhance your product's performance.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2176 $50.0480
560+ $0.1786 $100.0160
870+ $0.1730 $150.5100
1,195+ $0.1674 $200.0430
1,550+ $0.1618 $250.7900
2,070+ $0.1451 $300.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess