EN
  • EN
  • DE

3681S-1-502L

Part No 3681S-1-502L
Manufacturer Bourns Inc.
Catalog Value Display Potentiometers
Description VALUE DISPLAY POT 5K 2W PNL MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 5 kOhms
Power (Watts) 2 W
Tolerance ±3%
Adjustment Type Push Button
Number of Characters 1.0
Mounting Type Panel Mount
Size / Dimension Square - 0.650" L x 0.930" W x 1.050" H (16.51mm x 23.62mm x 26.67mm)
Termination Style Solder Lug
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1574095-3681S-1-502L
Ultra Librarian 3D Model Ultra Librarian 3681S-1-502L CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
VALUE DISPLAY POT 100K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 1M 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 10K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 1M 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 5K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 10K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 1M 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 100K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 10K 2W PNL MT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess