EN
  • EN
  • DE

3.0SMCJ28A-13

Part No 3.0SMCJ28A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 28VWM 45.4VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 28V
Minimum Breakdown Voltage 31.1V
Max Clamping Voltage 45.4V
Peak Pulse Current(Ippm) 66.1A
Power Dissipation - Pd 3000W (3kW)
Applications General Purpose
Capacitance @ Frequency 1800pF @ 1MHz
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 125814-3.0SMCJ28A-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3.0SMCJ28A-13 CAD Model

Description

Product Overview: 3.0SMCJ28A-13 from Diodes Incorporated

The 3.0SMCJ28A-13 is a robust transient voltage suppressor (TVS) diode, expertly designed by Diodes Incorporated to provide state-of-the-art circuit protection. This component is specifically engineered to shield sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), ensuring reliable operation and longevity of your devices.

Key Features

  • Stand-off Voltage: The diode offers a stand-off voltage of 28V, making it suitable for a range of applications that require this level of voltage protection.
  • Peak Pulse Power: It can handle an impressive 3000W peak pulse power dissipation for an 10/1000μs waveform, which ensures that your electronics are safeguarded from high energy transients.
  • Clamping Voltage: In the event of a voltage spike, the 3.0SMCJ28A-13 clamps to a maximum of 45.4V, providing a secure barrier against harmful overvoltages.
  • Reverse Stand-off Voltage: The device has a reverse stand-off voltage that prevents leakage currents and ensures minimal power loss during normal operation.
  • Low Incremental Surge Resistance: The TVS diode exhibits low incremental surge resistance, translating to improved performance and reliability when a surge event occurs.

Applications

The 3.0SMCJ28A-13 is versatile and can be used in a wide array of applications, including:

  • Power supply units
  • Automotive systems
  • Industrial electronics
  • Telecommunication devices
  • Consumer electronics

Quality and Compliance

Manufactured by Diodes Incorporated, a trusted name in the industry, the 3.0SMCJ28A-13 meets stringent quality standards. It is compliant with RoHS and REACH regulations, ensuring that it adheres to environmental guidelines and is free from hazardous substances. The component is also characterized for operation from -55°C to +150°C, making it suitable for use in a wide range of environmental conditions.

With its robust design and reliable performance, the 3.0SMCJ28A-13 is an excellent choice for designers looking to enhance the durability and safety of their electronic systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6215 $52.8275
200+ $0.5100 $102.0000
305+ $0.4940 $150.6700
420+ $0.4781 $200.8020
545+ $0.4622 $251.8990
725+ $0.4143 $300.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,934 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess