Product Overview: 3.0SMCJ10CA-F from Diodes Incorporated
The 3.0SMCJ10CA-F is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This device is specifically engineered to safeguard components operating at a nominal voltage of 10V. With its bidirectional configuration, the 3.0SMCJ10CA-F is capable of clamping both positive and negative voltage transients, making it an ideal choice for AC applications or where the polarity is reversible.
Key Features
- Reverse Stand-Off Voltage: 10V
- Peak Pulse Power Dissipation: 3000W (@10/1000μs waveform)
- Clamping Voltage (Vc Max): 17.0V @ Ipp
- Peak Pulse Current (Ipp Max): 176.5A (@10/1000μs)
- ESD Rating: Exceeds 16kV (air), 8kV (contact)
- Package: SMC (DO-214AB)
- Operating Temperature Range: -55°C to +150°C
- Low Leakage Current: Minimizes power loss when in standby mode
- RoHS Compliant: Yes
Applications
The 3.0SMCJ10CA-F is versatile and can be used in a variety of applications where transient voltage protection is critical. Common applications include:
- Power Supply
- Automotive Systems
- Telecommunications
- Industrial Electronics
- Consumer Electronics
Reliability and Quality
Diodes Incorporated ensures that the 3.0SMCJ10CA-F meets stringent quality standards, providing reliable protection for your electronic devices. The device's robust construction allows it to withstand high energy transients, while its low incremental surge resistance ensures that it does not interfere with the normal operation of the protected device.
Environmental Compliance
As a RoHS compliant product, the 3.0SMCJ10CA-F is manufactured using environmentally safe materials, adhering to regulations that limit the use of hazardous substances in electronic equipment. This commitment to environmental responsibility means that the 3.0SMCJ10CA-F is not only safe for your devices but also for the planet.
Whether you're designing consumer electronics or industrial systems, the 3.0SMCJ10CA-F from Diodes Incorporated offers superior protection against voltage transients, ensuring the longevity and reliability of your products.