EN
  • EN
  • DE

DS1221S

Part No DS1221S
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CTRLR/DECODER 4BIT 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1221
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 869346-DS1221S
Ultra Librarian 3D Model Ultra Librarian DS1221S CAD Model

Description

Maxim Integrated's DS1221S Nonvolatile Controller Chip

The DS1221S, developed by Maxim Integrated, is an innovative nonvolatile controller chip designed to safeguard the integrity of SRAM data during power failures. This specialized integrated circuit provides a reliable solution for systems that require data preservation in the event of sudden power loss or fluctuating power conditions.

At the heart of the DS1221S's functionality is its ability to automatically switch from the primary power supply to a backup energy source, such as a battery, when a power failure is detected. This seamless transition ensures that the connected SRAM's contents remain intact and uncorrupted. The controller chip manages the power supplies without any intervention from the system's CPU, making it an autonomous guardian of data.

The DS1221S is equipped with a precision voltage monitor that constantly oversees the voltage levels of the primary power supply. Upon detecting a voltage drop below a critical threshold, the chip activates its nonvolatile control mechanism. It then write-protects the SRAM, preventing any further write operations that could potentially disrupt the stored data during the unstable power conditions.

Another key feature of the DS1221S is its low power consumption. When operating in battery backup mode, the chip consumes minimal power, thus extending the life of the backup battery and ensuring long-term data retention. This makes the DS1221S an ideal choice for applications where power efficiency is paramount, such as in portable devices, data logging systems, and other critical memory applications.

In terms of packaging, the DS1221S is available in a 16-pin SOIC (Small Outline Integrated Circuit) package. This compact form factor allows for easy integration into a wide range of system designs without taking up excessive board space.

Overall, the DS1221S nonvolatile controller chip from Maxim Integrated stands as a robust solution for preserving critical data in SRAM, ensuring that information remains secure and accessible even in the face of power uncertainties.

You May Also Be Interested in

QuickLogic
DRAM CONTROLLER, 512M X 8
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8, CMOS
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $11.6418
Cypress Semiconductor Corp
USB
Need more? Email Us
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1397 $60.6985
12+ $9.9607 $119.5284
18+ $9.6495 $173.6910
25+ $9.3382 $233.4550
32+ $9.0269 $288.8608
43+ $8.0931 $348.0033
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess