EN
  • EN
  • DE

UCC38502N

Part No UCC38502N
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC BICMOS PFC/PWM CONT 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 100kHz
Current - Startup 150μA
Supply Voltage - Operating 9.7 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 1116076-UCC38502N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC38502N CAD Model

Description

The UCC38502N from Texas Instruments is a cutting-edge power factor correction (PFC) controller designed to enhance power system performance by reducing power loss and improving efficiency. This device is specifically engineered for use in AC-DC power supplies, offering high power factor and low total harmonic distortion, making it an ideal choice for applications such as offline power supplies, power adapters, and electronic ballasts.

Key Features

  • Efficient Power Utilization: The UCC38502N implements continuous conduction mode (CCM) PFC, which ensures efficient power utilization and compliance with international power standards.
  • Low Harmonic Distortion: By optimizing the power factor, the UCC38502N significantly reduces harmonic distortion, leading to cleaner power delivery and reduced stress on electrical components.
  • Flexible Operating Voltage: The device supports a wide range of operating voltages, accommodating various global power standards and enabling its use in multiple regions without the need for significant modifications.
  • Enhanced System Reliability: With built-in features such as soft-start, overvoltage protection, and brownout protection, the UCC38502N ensures reliable operation under a variety of conditions.
  • Simple Integration: Its compact DIP-8 package allows for easy integration into existing circuit designs, minimizing the need for extensive redesigns or additional components.

Applications

The versatility of the UCC38502N makes it suitable for a broad range of applications, including:

  • AC-DC power supplies for consumer electronics
  • Power adapters for laptops and mobile devices
  • Electronic ballasts for lighting systems
  • Power supplies for telecommunication equipment
  • Industrial power systems requiring high efficiency

In conclusion, the UCC38502N from Texas Instruments represents a robust solution for power factor correction, offering designers a blend of performance, efficiency, and reliability. Whether for consumer electronics or industrial applications, this PFC controller is a smart choice for meeting stringent power standards while maintaining high system performance.

You May Also Be Interested in

Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,840 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess