EN
  • EN
  • DE

2N7002-7-F-31

Part No 2N7002-7-F-31
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1216+
Reference case SOT-23
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 713052-2N7002-7-F-31
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N7002-7-F-31 CAD Model

Description

Product Overview: 2N7002-7-F-31 by Diodes Incorporated

The 2N7002-7-F-31 is a versatile and efficient N-channel enhancement mode field-effect transistor (MOSFET) from Diodes Incorporated, designed for high-performance switching applications. This compact and reliable transistor is a perfect choice for a wide range of electronic circuits, offering low on-resistance and a high threshold voltage, which makes it ideal for low-voltage and low-current operations.

Constructed with advanced trench MOSFET technology, the 2N7002-7-F-31 offers superior on-state resistance (R<sub>DS(on)) compared to traditional planar MOSFETs. This results in reduced conduction losses and improved overall efficiency, which is crucial for power-sensitive designs. The device is housed in a small surface-mount package, the SOT-23, which is widely used in the industry for its space-saving footprint, allowing designers to minimize PCB space without sacrificing performance.

Key Features:

  • Low On-Resistance: The device features a low R<sub>DS(on), which helps in achieving high efficiency in electronic circuits by minimizing power losses during switching.
  • High-Speed Switching: With fast switching speeds, the 2N7002-7-F-31 is suitable for high-frequency applications, ensuring swift transitions between on and off states.
  • Low Threshold Voltage: The low gate threshold voltage enables the transistor to be driven by low-voltage control signals, making it compatible with modern low-voltage logic ICs.
  • Surface-Mount Package: The SOT-23 package is designed for automated assembly processes, and its compact size is ideal for space-constrained applications.
  • High Reliability: Diodes Incorporated's commitment to quality ensures that the 2N7002-7-F-31 meets high reliability standards, suitable for industrial and commercial use.

Applications:

The 2N7002-7-F-31 is commonly used in a variety of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Load Switching
  • Portable Electronic Devices
  • Logic Level Conversion

With its combination of high efficiency, fast switching, and compact form factor, the 2N7002-7-F-31 from Diodes Incorporated is an excellent choice for designers looking to enhance their electronic designs with a reliable and high-performing MOSFET.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,965+ $0.0255 $50.1075
4,785+ $0.0209 $100.0065
7,430+ $0.0202 $150.0860
10,205+ $0.0196 $200.0180
13,230+ $0.0189 $250.0470
17,650+ $0.0170 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 1965 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess