EN
  • EN
  • DE

1N4448HWS-7-G

Part No 1N4448HWS-7-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 80V 250MA SOD323 / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number 1N4448
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 5686-1N4448HWS-7-G
Ultra Librarian 3D Model Ultra Librarian 1N4448HWS-7-G CAD Model

Description

Product Overview: 1N4448HWS-7-G from Diodes Incorporated

The 1N4448HWS-7-G is a high-speed switching diode fabricated in a cylindrical leadless package, designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This diode is specifically engineered to meet the stringent requirements of fast electronic circuits where rapid switching is paramount.

Key Features

  • High-Speed Switching: This diode offers fast switching speeds making it ideal for high-frequency applications.
  • Surface-Mount Package: The 1N4448HWS-7-G comes in a SOD-323 package which is suitable for automated surface-mount assembly processes and takes up minimal space on the PCB.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which enhances power efficiency by minimizing power loss during conduction.
  • High Reliability: With its robust design, the diode offers a dependable performance over a wide range of operating conditions.
  • Lead-Free and RoHS Compliant: The 1N4448HWS-7-G is lead-free and compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.
  • Continuous Reverse Voltage: It supports a continuous reverse voltage of 75V, providing a good margin for safety in most applications.

Applications

The 1N4448HWS-7-G is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • High-speed logic circuits
  • Switching power supplies
  • Converters
  • Line termination
  • Steering diodes

Quality and Support

Diodes Incorporated is known for its commitment to quality, and the 1N4448HWS-7-G is no exception. Customers can expect reliable performance and support for their high-speed switching requirements. Technical documentation, including datasheets and application notes, are readily available for design engineers and procurement specialists to ensure seamless integration into their projects.

With its combination of speed, efficiency, and compact footprint, the 1N4448HWS-7-G is an excellent choice for designers looking for a high-performance switching diode.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess