EN
  • EN
  • DE

ADR3440ARJZ-R7

Part No ADR3440ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 4.096V 10mA 6-Pin SOT-23 T/R / IC VREF SERIES 4.096V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 29μVp-p
Noise - 10Hz to 10kHz 53μVrms
Voltage - Input 4.3 V to 5.5 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 089386-ADR3440ARJZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADR3440
Introduction Date July 31, 2009
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADR3440ARJZ-R7 CAD Model

Description

Product Overview: ADR3440ARJZ-R7

The ADR3440ARJZ-R7 is a high-precision voltage reference component manufactured by Analog Devices Inc., an industry leader in the design and production of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits.

Key Features

  • Precision Voltage: The ADR3440ARJZ-R7 provides a stable and precise 4.096V output, which is ideal for precision data converters and various other sensitive electronic applications.
  • Low Temperature Coefficient: This component offers excellent temperature stability with a low temperature coefficient, ensuring consistent performance across a wide range of operating conditions.
  • High Output Current: Capable of sourcing up to 10mA and sinking up to 5mA, the ADR3440ARJZ-R7 can drive a wide range of loads while maintaining its accuracy.
  • Low Dropout Voltage: It has a low dropout voltage, which makes it suitable for battery-powered devices and other applications with a minimal difference between the input and output voltages.
  • Wide Operating Range: The device operates over a broad supply voltage range, accommodating various applications and ensuring flexibility in design.

Applications

The ADR3440ARJZ-R7 is commonly used in precision data acquisition systems, high-resolution converters, battery-powered instruments, and industrial automation systems, among other applications that require a stable reference voltage.

Package and Quality

This voltage reference comes in a compact SOT-23 package, which is suitable for space-constrained applications. With its robust design, it meets the stringent quality standards of Analog Devices Inc., ensuring reliability and performance in critical systems.

Ordering Information

The product is available in tape and reel format under the ordering number ADR3440ARJZ-R7, making it convenient for mass production and automated assembly processes.

With its combination of precision, stability, and flexibility, the ADR3440ARJZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the accuracy and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5167 $50.3340
49+ $2.0650 $101.1850
75+ $2.0004 $150.0300
104+ $1.9359 $201.3336
134+ $1.8714 $250.7676
179+ $1.6778 $300.3262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,180 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess