EN
  • EN
  • DE

ADR3425ARJZ-R2

Part No ADR3425ARJZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Micropower, High Accuracy Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 18μVp-p
Noise - 10Hz to 10kHz 42μVrms
Voltage - Input 2.7 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1141449-ADR3425ARJZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADR3425
Introduction Date March 03, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR3425ARJZ-R2 CAD Model

Description

Product Overview: ADR3425ARJZ-R2

The ADR3425ARJZ-R2 is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to offer a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and industrial control systems.

Key Features and Benefits

  • Precision Voltage: The ADR3425ARJZ-R2 provides a precise 2.5V output, making it ideal for systems that require a stable reference voltage.
  • Low Temperature Coefficient: It features a low temperature coefficient, ensuring minimal voltage variation over a wide temperature range, which is critical for maintaining system accuracy in fluctuating environmental conditions.
  • High Output Current: This product can source or sink up to 10 mA of output current, accommodating a broad range of load conditions.
  • Low Dropout Voltage: With a low dropout voltage, the ADR3425ARJZ-R2 operates effectively even when the supply voltage is close to the output voltage, making it suitable for low-voltage applications.
  • Wide Supply Range: The device supports a wide supply range from 4 V to 18 V, providing flexibility in various power supply scenarios.
  • Stable with Capacitive Load: It is designed to be stable with capacitive loads, ensuring reliable performance in applications with dynamic load conditions.
  • Package Options: The ADR3425ARJZ-R2 is available in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The ADR3425ARJZ-R2 is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • High-resolution converters
  • Portable instrumentation
  • Industrial control systems
  • Battery-powered devices
  • Precision power supplies

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADR3425ARJZ-R2 is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability for critical applications.

For engineers and designers looking for a high-precision voltage reference that delivers consistent performance, the ADR3425ARJZ-R2 from Analog Devices Inc. is an excellent choice that combines flexibility, reliability, and accuracy.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8322 $50.9796
44+ $2.3239 $102.2516
67+ $2.2513 $150.8371
92+ $2.1786 $200.4312
119+ $2.1060 $250.6140
159+ $1.8882 $300.2238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,860 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess