EN
  • EN
  • DE

1N4004-B

Part No 1N4004-B
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description 1.0A RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1121703-1N4004-B
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N4004-B CAD Model

Description

The 1N4004-B is a highly versatile and robust rectifier diode from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This diode is designed to suit a wide array of applications, making it a staple component in electronic circuits. Its reliability and efficiency make it an ideal choice for professionals and hobbyists alike.

Key Features

  • Current Rating: The 1N4004-B offers a forward current of 1A, which is sufficient for handling moderate levels of current in electronic circuits.
  • Voltage Rating: With a reverse voltage rating of 400V, it provides excellent protection against voltage spikes and surges, ensuring stable performance across various applications.
  • High Surge Capability: This diode has the ability to withstand high surge currents, making it particularly useful in power supply and conversion applications.
  • Low Forward Voltage Drop: The low forward voltage drop feature minimizes power loss and improves efficiency, which is critical in power-sensitive designs.
  • Standard DO-204AL Package: The 1N4004-B comes in a DO-204AL (DO-41) axial-lead package, which is widely accepted in the industry and compatible with various PCB layouts.

Applications

The 1N4004-B is commonly used in:

  • Rectification circuits
  • Power supplies
  • DC-DC converters
  • Battery charging systems
  • Reverse voltage protection circuits
  • Freewheeling diodes in inductive loads

Quality and Reliability

Diodes Incorporated ensures that the 1N4004-B meets stringent quality standards. Each diode is constructed with high-quality materials and undergoes rigorous testing to guarantee performance and durability. The device's reliability is further solidified by its compliance with RoHS and REACH environmental regulations, making it a safe choice for both the user and the environment.

Whether you're designing a new power supply or simply replacing a diode in an existing circuit, the 1N4004-B offers the performance and reliability that engineers and technicians trust. Bring efficiency and stability to your projects with this exceptional rectifier diode from Diodes Incorporated.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess