EN
  • EN
  • DE

SII8620BOTR

Part No SII8620BOTR
Manufacturer Silicon Labs
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1623+
Reference case BGA
Manufacturer Silicon Labs
Manufacturer Homepage www.silabs.com
Win Source Part Number 716213-SII8620BOTR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SII8620BOTR CAD Model

Description

The SII8620BOTR is a port processor, specifically a low-power HDMI transmitter designed by Silicon Labs (formerly SiI). It is engineered for mobile devices, tablets, and other portable consumer electronics requiring high-definition video output. This HDMI transmitter supports resolutions up to 1080p, ensuring crisp and clear video transmission. Its low-power architecture makes it suitable for battery-operated devices where power consumption is a critical concern.

Applications:

  • Mobile Devices: Smartphones and tablets requiring HDMI output for display mirroring or video playback.
  • Portable Media Players: Connecting portable players to larger screens for enhanced viewing experiences.
  • Digital Cameras and Camcorders: Providing HDMI connectivity for high-resolution video and image output.
  • Docking Stations: Facilitating HDMI output from devices connected to docking stations.
  • Automotive Infotainment Systems: Enabling HDMI display connectivity in vehicles.

Features:

  • HDMI 1.4 Transmitter: Supports high-definition video and audio transmission over HDMI.
  • Resolutions up to 1080p: Delivers crisp and clear video output.
  • Low Power Consumption: Optimizes battery life in portable devices.
  • Integrated HDCP Engine: Supports content protection for secure video transmission.
  • Compact Package: Enables integration into small form-factor devices.

Benefits:

  • High-Quality Video Output: Supports resolutions up to 1080p, delivering clear and sharp images on external displays.
  • Extended Battery Life: Low-power design minimizes power consumption, extending battery life in portable devices.
  • Secure Content Transmission: Integrated HDCP engine ensures secure transmission of protected content.
  • Simplified Integration: Compact package and comprehensive feature set simplify integration into various electronic devices.
  • Enhanced User Experience: Enables seamless connectivity to HDMI-compatible displays, enhancing the user experience.

Additional Details:

The SII8620BOTR is designed to comply with HDMI 1.4 specifications, supporting features such as Audio Return Channel (ARC) and 3D video. It includes an integrated HDCP (High-bandwidth Digital Content Protection) engine for secure transmission of copyrighted content. The device is typically controlled via I2C or similar interface, allowing for easy configuration and control by a host processor. Its low power consumption is achieved through various power management techniques, including clock gating and voltage scaling. The compact package, often a QFN or similar, makes it suitable for space-constrained applications.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1726 $65.1780
65+ $1.7822 $115.8430
105+ $1.7267 $181.3035
140+ $1.6713 $233.9820
180+ $1.6158 $290.8440
240+ $1.4484 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess