EN
  • EN
  • DE

1.5KE22CA-T

Part No 1.5KE22CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 18.8V 30.6V DO201 / 1500W TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18.8V
Voltage - Breakdown (Min) 20.9V
Voltage - Clamping (Maximum) at Ipp 30.6V
Current - Peak Pulse (10/1000μs) 49A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications Use For General
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Part Number Series 1.5KE22
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808390-1.5KE22CA-T
Ultra Librarian 3D Model Ultra Librarian 1.5KE22CA-T CAD Model

Description

Product Overview: 1.5KE22CA-T from Diodes Incorporated

The 1.5KE22CA-T is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage spikes and transients. This high-reliability component is specifically engineered to safeguard circuits against surges defined in industry-standard testing, ensuring that your devices operate safely and consistently.

Key Features

  • Bi-directional Protection: The 1.5KE22CA-T offers bi-directional clamping, which is ideal for AC applications or where the polarity is reversible. This feature ensures that the device is capable of protecting circuits from surges coming from any direction.
  • High Surge Capability: With its peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, this TVS diode can handle significant surge events, providing confidence in its protective capabilities.
  • Breakdown Voltage: This component has a stand-off voltage of 18.8 volts, with a minimum breakdown voltage of 20.9 volts, ensuring it activates to protect circuits at the appropriate threshold.
  • Operating Temperature Range: The 1.5KE22CA-T is designed to operate efficiently over a wide temperature range from -55°C to +175°C, making it suitable for harsh environmental conditions.
  • Package: The device is available in a molded plastic case, which provides a rugged exterior to withstand mechanical stress and environmental factors. It is offered in the axial-lead package for easy integration into a variety of circuit designs.

Applications

The 1.5KE22CA-T diode is versatile and can be used in a wide array of applications, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply protection
  • Automotive electronics
  • Computer systems

This TVS diode is a critical component for any design where electronic equipment must be protected from electrical threats such as lightning strikes, electrostatic discharge (ESD), and other induced voltage surges. The 1.5KE22CA-T is a testament to Diodes Incorporated's commitment to providing high-quality, reliable protection solutions for a vast range of electronic applications.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical resources provided by Diodes Incorporated.

You May Also Be Interested in

Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess