EN
  • EN
  • DE

1.5KE47CA-T

Part No 1.5KE47CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 40.2V
Voltage - Breakdown (Min) 44.7V
Voltage - Clamping (Max) @ Ipp 64.8V
Current - Peak Pulse (10/1000µs) 23.2A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Base Product Number 1.5KE47
Other Names 1.5KE47CA-TDICT,1.5KE47CA-TDITR,1.5KE47CA-TDI,1.5KE47CA-T
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301016-1.5KE47CA-T
Ultra Librarian 3D Model Ultra Librarian 1.5KE47CA-T CAD Model

Description

Product Overview

The 1.5KE47CA-T is a high-quality transient voltage suppression (TVS) diode from Diodes Incorporated, designed to protect sensitive electronic equipment from voltage spikes and transients. This robust component is a bidirectional TVS diode, meaning it can provide symmetrical protection in AC circuits or against bidirectional voltage transients in DC circuits.

Key Features

  • Peak Pulse Power: The 1.5KE47CA-T can handle a peak pulse power of 1500W at 10/1000μs waveform, which helps to safeguard against sudden surge voltages that could otherwise damage electronic components.
  • Breakdown Voltage: With a breakdown voltage of 47V, it ensures reliable operation and protection for circuits operating around this voltage level.
  • Reverse Stand-off Voltage: It features a reverse stand-off voltage of 40.2V, providing a margin of safety before the diode begins to conduct.
  • Clamping Voltage: With a maximum clamping voltage of 64.8V, the device limits the voltage to a safe level during transient conditions.
  • Reverse Leakage Current: The diode has a low reverse leakage current, ensuring minimal impact on the circuit during normal operating conditions.
  • Package: Supplied in an axial-lead package, the 1.5KE47CA-T is easy to install and handle in various applications.
  • Compliance: This device meets the compliance standards including RoHS and is lead-free, making it suitable for use in environmentally sensitive applications.

Applications

The 1.5KE47CA-T is ideal for a wide range of applications where voltage transients could pose a risk to electronic components. These applications include:

  • Industrial systems
  • Telecommunication devices
  • Power supply units
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and the 1.5KE47CA-T is no exception. It is manufactured to high standards, ensuring reliable performance and longevity in even the most demanding environments.

With its robust design and comprehensive protection capabilities, the 1.5KE47CA-T is an excellent choice for engineers and designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4149 $58.0860
340+ $0.3405 $115.7700
530+ $0.3299 $174.8470
725+ $0.3192 $231.4200
940+ $0.3085 $289.9900
1,255+ $0.2767 $347.2585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess