EN
  • EN
  • DE
  • IT

410-287

Part No 410-287
Manufacturer Digilent, Inc.
Catalog Evaluation Boards - Sensors
Description PMODTMP3 TEMP SENSOR TCN75AVUA / TCN75AVUA Temperature and Humidity Sensor Development Tool
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Digilent, Inc.
Sensor Type Temperature
Sensing Range -40°C ~ 125°C
Interface I2C
Sensitivity ±1°C
Operating Supply Voltage 2.7 V ~ 5.5 V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part TCN75AVUA
Win Source Part Number 796508-410-287
Popularity Medium
Supply and Demand Status Limited
Family Name 410-287
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 410-287 CAD Model

Description

The TCN75AVUA is a temperature sensor with an I2C digital serial interface.

  • Interface: I2C
  • Temperature Range: -40°C to 125°C
  • Sensitivity: ±1°C
  • Package: 8-pin SOIC
  • Supply Voltage: 2.7 V to 5.5 V
  • Includes: Board(s)
  • Applications: Development boards, kits, and programmers

You May Also Be Interested in

Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess