EN
  • EN
  • DE

NS9750B-A1-C200

Part No NS9750B-A1-C200
Manufacturer Digi International
Catalog Embedded - Microcontrollers - Application Specific
Description IC ARM9 MICROPROCESSOR 388BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Digi International
Series NET+ARM®
Package Tray
Part Status Not For New Designs
Core Processor ARM9®
Number of I/O 50
Program Memory Type External Program Memory
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 388-BBGA
Case / Package 388-BGA (35x35)
Family Name NS9750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 602-1773, NS9750B-A1-C200-ND
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929375-NS9750B-A1-C200
Ultra Librarian 3D Model Ultra Librarian NS9750B-A1-C200 CAD Model

Description

The NS9750 is a high-performance ARM9-based microprocessor that is designed to provide a complete embedded solution with a high level of integration and connectivity.

  • Core processor: ARM9
  • Operating temperature range: 0°C to 70°C
  • Package: 388-BBGA
  • Mounting: Surface
  • I/Os: 50
  • Memory type: External program memory
  • Status: Not for new designs
  • Family: NS9750 family
  • Category: Integrated circuits (ICs)
  • ECCN: 3A991A2
  • Supply and demand status: Balanced
  • Package contains: 24 units
  • MSL level: 1 (unlimited)
  • REACH: Unaffected
  • HTSUS: 8542.31.0001
  • Other part numbers: 602-1773 and NS9750B-A1-C200-ND

You May Also Be Interested in

Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
IC MCU 8BIT 12MHZ 40DIP /
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Infineon Technologies
TPM /
Lowest to $8.7314
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.9765
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess