EN
  • EN
  • DE

SLG5AP304V

Part No SLG5AP304V
Manufacturer Dialog Semiconductor GmbH
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2013+
Reference case VQFN
Manufacturer Dialog Semiconductor GmbH
Manufacturer Homepage www.dialog-semiconductor.com
Win Source Part Number 756644-SLG5AP304V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLG5AP304V CAD Model

Description

The SLG5AP304V is a GreenPAK configurable mixed-signal IC from Dialog Semiconductor GmbH. GreenPAK devices are programmable, non-volatile memory (NVM) based ICs that allow designers to integrate multiple discrete components into a single chip. This particular GreenPAK device is designed for a wide range of applications requiring custom analog and digital functionality.

Applications

  • Consumer Electronics: Integrating custom control and monitoring functions.
  • Wearable Devices: Creating compact and power-efficient circuits for wearable applications.
  • IoT Devices: Implementing sensor interfaces, power management, and control logic in IoT devices.
  • Industrial Control: Designing custom control circuits for industrial equipment.
  • Motor Control: Implementing simple motor control functions.

Features

  • Configurable Analog Blocks: Includes programmable analog comparators, amplifiers, and other analog functions.
  • Configurable Digital Blocks: Features programmable logic gates, counters, and other digital functions.
  • Non-Volatile Memory (NVM): Stores the configuration settings, allowing the device to retain its functionality even after power is removed.
  • Small Size: Available in a compact package for space-constrained applications.
  • Low Power Consumption: Designed for low-power operation.
  • I2C Interface: Allows for communication with other devices via the I2C protocol.

Benefits

  • Reduced Component Count: Integrates multiple discrete components into a single chip, reducing board space and BOM cost.
  • Customizable Functionality: Allows designers to create custom circuits tailored to their specific application requirements.
  • Faster Time-to-Market: Simplifies circuit design and reduces development time.
  • Lower Power Consumption: Designed for low-power operation, extending battery life in portable devices.
  • Improved System Reliability: Reduces the number of interconnections, improving system reliability.

Additional Details

The SLG5AP304V is programmed using Dialog's GreenPAK Designer software, a free and user-friendly GUI-based tool. This software allows designers to easily configure the internal analog and digital blocks to create custom circuits. The device is available in a small surface-mount package. Consult the Dialog Semiconductor datasheet for detailed specifications and programming instructions.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess