EN
  • EN
  • DE

ADM708SARZ

Part No ADM708SARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 2.93 WD 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1014766-ADM708SARZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM708SARZ CAD Model

Description

The ADM708SARZ is a supervisory circuit designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This microprocessor supervisory circuit is engineered to monitor power supplies and microprocessor activity in digital systems, helping to ensure reliable operation and system stability.

Key Features

  • Voltage Monitoring: The device provides precision monitoring of power supply voltages, ensuring that the system operates within specified voltage thresholds for optimal performance and safety.
  • Power-On Reset Control: Upon power-up, the ADM708SARZ generates a reset signal to the microprocessor, which lasts until the supply voltage has stabilized, ensuring a clean and reliable system start-up.
  • Manual Reset Input: An external manual reset input allows for a system reset to be triggered manually, offering additional control and diagnostic capabilities.
  • Watchdog Timer: An onboard watchdog timer helps detect and recover from system malfunctions by resetting the microprocessor if it fails to stroke the watchdog within a preset timeout period.
  • Low Power Consumption: Designed for power-sensitive applications, the ADM708SARZ operates with low power consumption, making it suitable for battery-operated systems.
  • Compact Package: The device is available in a small 8-lead SOIC package, saving valuable board space in space-constrained applications.

Applications

The ADM708SARZ is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Automotive systems

Technical Specifications

With a wide operating temperature range and the ability to handle input voltages from 1.3V to 5.5V, the ADM708SARZ is designed for flexibility and reliability in diverse operating environments. The device's tight voltage threshold accuracy and low power consumption make it an excellent choice for critical system monitoring applications.

Conclusion

The ADM708SARZ from Analog Devices Inc. is a sophisticated supervisory circuit that offers robust protection for digital systems. It ensures system integrity through various features such as voltage monitoring, power-on reset control, manual reset, and a watchdog timer. With its compact form factor and low power consumption, the ADM708SARZ is an ideal solution for enhancing the reliability and performance of a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2734 $50.0148
54+ $1.8654 $100.7316
84+ $1.8071 $151.7964
115+ $1.7488 $201.1120
148+ $1.6905 $250.1940
198+ $1.5156 $300.0888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess