EN
  • EN
  • DE

SLG46855V-DIP

Part No SLG46855V-DIP
Manufacturer Dialog Semiconductor GmbH
Catalog Evaluation Boards - Embedded - ComplexLogic (FPGA, CPLD)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Dialog Semiconductor GmbH
Series GreenPAK™
Package Bulk
Type CPLD
For Use With/Related Products SLG46855
Contents Board(s)
Base Product Number SLG46855
Standard Package 1
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 1284129-SLG46855V-DIP
Ultra Librarian 3D Model Ultra Librarian SLG46855V-DIP CAD Model

Description

The GreenPAK™ SLG46855V-DIP is a complex logic development board designed for use with evaluation boards.

  • Type: CPLD
  • Package: bulk
  • Related Products: SLG46855
  • Contents: board(s)
  • Standard Package: 1
  • Interconnect System: not specified
  • Suggested Programming Environment: not provided
  • Mfr: Dialog Semiconductor GmbH
  • Base Product Number: SLG46855
  • MSL Level: 1 (Unlimited)
  • HTSUS: 0000.00.0000

You May Also Be Interested in

Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46140 / SLG46140 series CPLD Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46620 / SLG46620 series CPLD Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEVELOPMENT MACHXO2 PICO / LCMXO2-1200ZE-MG132CR1 series PLD Evaluation Board
Need more? Email Us
Analog Devices Inc.
ZYNQ-7000 AP SOC ZC706 EVAL BRD
Need more? Email Us
Microchip Technology
KIT EVAL FOR IGLOO 2
Lowest to $168.8060
Amd
XILINX ZYNQ ULTRASCALE+ MPSOC ZC
Need more? Email Us
Microchip Technology
HELLO FPGA DEVELOPMENT KIT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess