EN
  • EN
  • DE

SLG46538V-DIP

Part No SLG46538V-DIP
Manufacturer Dialog Semiconductor GmbH
Catalog Evaluation Boards - Embedded - ComplexLogic (FPGA, CPLD)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Dialog Semiconductor GmbH
Series GreenPAK™
Package Bulk
Type CPLD
For Use With/Related Products SLG46538
Contents Board(s)
Base Product Number SLG46538
Standard Package 1
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 1284131-SLG46538V-DIP
Ultra Librarian 3D Model Ultra Librarian SLG46538V-DIP CAD Model

Description

The SLG46538V-DIP is an evaluation board that is designed for use with the SLG46538 complex programmable logic device (CPLD).

  • Series: GreenPAK
  • Packaging: bulk
  • Contents: a single board
  • Use: testing and prototyping purposes
  • Manufacturer: Dialog Semiconductor GmbH
  • Ideal Solution: for designers who require a flexible and low-cost CPLD solution for their applications.
  • Compatibility: Compatible with the SLG46538 device and is easy to use, making it a popular choice among developers.

You May Also Be Interested in

Lattice Semiconductor Corporation
DEV KIT FOR MACHXO3L / LCMXO3L series FPGA Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46120 / SLG46120 series CPLD Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
BOARD EVAL FPGA ICESTICK / iCE40HX series FPGA Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46620 / SLG46620 series CPLD Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46826 / SLG46826 series CPLD Evaluation Board
Lowest to $14.4474
Microchip Technology
HELLO FPGA DEVELOPMENT KIT
Need more? Email Us
Microchip Technology
Need more? Email Us
Lattice Semiconductor Corporation
BOARD BREAKOUT MACHX02 / LCMXO2-7000HE series CPLD Evaluation Board
Lowest to $196.6676
Lattice Semiconductor Corporation
BOARD BREAKOUT MACHXO3D EVAL9400 / LCMXO3D series FPGA Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess