EN
  • EN
  • DE

ADF7020BCPZ-RL7

Part No ADF7020BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description RF Transceiver ASK/FSK 2.5V/3.3V 48-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transceiver ICs
Manufacturer Analog Devices Inc.
Win Source Part Number 172764-ADF7020BCPZ-RL7
Popularity Low
Supply and Demand Status Balance
Family Name ADF7020
Introduction Date June 18, 2004
ECCN EAR99
Country of Origin China, Malaysia, Republic of Korea
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADF7020BCPZ-RL7 CAD Model

Description

The ADF7020BCPZ-RL7 is a high-performance, low-power transceiver module designed and manufactured by Analog Devices Inc., a company renowned for its expertise in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is particularly tailored for efficient and reliable communication in the VHF and UHF frequency bands, making it an ideal choice for a wide range of wireless applications.

Key Features

  • Frequency Range: The ADF7020BCPZ-RL7 operates in the license-free ISM (Industrial, Scientific, and Medical) frequency bands, providing versatility for various wireless applications.
  • Modulation: It supports advanced modulation schemes such as 2-FSK, 3-FSK, 4-FSK, GFSK, and OOK, ensuring robust and efficient data communication.
  • Low Power Consumption: Designed for battery-powered devices, it features a low current consumption profile, which extends the operational life of portable applications.
  • Integrated Voltage Regulator: An onboard voltage regulator simplifies power supply design, providing stable operation across a range of voltages.
  • Programmable Output Power: The transceiver allows for programmable output power levels, enabling optimization for range and power consumption based on specific application requirements.
  • High Sensitivity: With its high receiver sensitivity, the ADF7020BCPZ-RL7 can pick up weak signals, which is critical for reliable long-range communication.
  • Automatic Frequency Control (AFC): The built-in AFC feature compensates for frequency drift, ensuring consistent performance in fluctuating temperature environments.

Applications

The versatility of the ADF7020BCPZ-RL7 makes it suitable for a variety of applications, including:

  • Wireless Metering
  • Home and Building Automation
  • Industrial Control and Monitoring
  • Wireless Sensor Networks
  • Remote Keyless Entry Systems
  • Security and Alarm Systems

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality, and the ADF7020BCPZ-RL7 is no exception. It is available in a compact 5 mm x 5 mm LFCSP package, which is RoHS compliant and designed for reflow soldering, facilitating easy integration into various designs.

With its robust feature set and reliable performance, the ADF7020BCPZ-RL7 from Analog Devices Inc. stands out as a superior choice for designers looking to implement efficient wireless communication solutions in their products.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
STMicroelectronics
RF_MMWAVE
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess