EN
  • EN
  • DE

SLG3NB3437VTR

Part No SLG3NB3437VTR
Manufacturer Dialog Semiconductor GmbH
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1507+
Reference case QFN
Manufacturer Dialog Semiconductor GmbH
Manufacturer Homepage www.dialog-semiconductor.com
Win Source Part Number 756642-SLG3NB3437VTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLG3NB3437VTR CAD Model

Description

The SLG3NB3437VTR is a Configurable Mixed-signal IC (CMIC) from Dialog Semiconductor (now Renesas). These CMICs are designed to integrate multiple discrete components into a single chip, enabling smaller, more efficient, and more cost-effective electronic designs. They offer a flexible and programmable platform to implement various analog and digital functions.

Applications

  • Mobile Devices: Used in smartphones and tablets for functions like power management, audio processing, and sensor interfacing.
  • Wearable Electronics: Ideal for smartwatches, fitness trackers, and other wearables due to their small size and low power consumption.
  • IoT Devices: Suitable for various IoT applications where space and power efficiency are critical.
  • Consumer Electronics: Found in a wide range of consumer products, including audio devices, remote controls, and gaming peripherals.
  • Industrial Automation: Used in sensors, controllers, and other industrial equipment.

Features

  • Configurable Analog and Digital Blocks: Offers a wide range of configurable blocks, including amplifiers, comparators, logic gates, and counters.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.
  • Small Package Size: Allows for compact circuit designs.
  • Programmable Logic: Enables flexible implementation of custom logic functions.
  • Integrated Oscillator: Provides a stable clock source for internal operations.
  • Non-Volatile Memory (NVM): Stores configuration data and user-defined parameters.

Benefits

  • Reduced Component Count: Integration of multiple functions into a single chip reduces the number of discrete components required.
  • Smaller Board Size: Compact package size enables smaller and more compact circuit designs.
  • Lower Power Consumption: Low-power design extends battery life in portable applications.
  • Increased Flexibility: Configurable architecture allows for easy customization and adaptation to different applications.
  • Faster Time to Market: Simplifies design and reduces development time.

Additional Details

The SLG3NB3437VTR is typically programmed using Dialog Semiconductor's GreenPAK Designer software. The exact specifications, operating conditions, and configurable options vary depending on the specific device configuration. The datasheet should be consulted for detailed information. It operates over a supply voltage range of typically 1.8V to 5.5V and has multiple I/O pins for interfacing with external components.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess