EN
  • EN
  • DE

591-2601-007F

Part No 591-2601-007F
Manufacturer Dialight
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description SURFACE MOUNT CBI - ROUND LENS RoHS COMPLIANT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dialight
Win Source Part Number 1129337-591-2601-007F
Manufacturer Homepage www.dialight.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 591-2601-007F CAD Model

Description

The Dialight 591-2601-007F is a high-performance LED circuit board indicator designed for a variety of applications requiring clear and reliable visual signaling. It is engineered for easy integration into circuit boards, providing a bright and focused light output.

Applications:

  • Front panel indicators for electronic equipment: Used to display the status of power, operation, or errors on devices such as computers, servers, and industrial controllers.
  • Circuit board status indication: Provides visual confirmation of specific circuit functions or conditions directly on the PCB.
  • Instrumentation panels: Used in test and measurement equipment to indicate signal levels, threshold crossings, or operational modes.
  • Medical devices: Integrated into medical equipment for status alerts, calibration indicators, and general operational feedback.
  • Automotive dashboards: Used for warning lights, indicator lights, and general illumination in vehicle dashboards.

Features:

  • High-intensity LED: Provides bright and easily visible light output, ensuring clear indication even in well-lit environments.
  • Compact design: Allows for high-density placement on circuit boards, maximizing space utilization.
  • Through-hole mounting: Provides secure and reliable mechanical and electrical connection to the PCB.
  • Robust construction: Ensures long-term reliability and resistance to environmental factors such as vibration and temperature changes.
  • Low power consumption: Reduces energy usage and minimizes heat generation, contributing to overall system efficiency.

Benefits:

  • Enhanced visibility: The bright LED ensures clear indication of status, improving user awareness and response time.
  • Space savings: The compact design enables high-density PCB layouts, reducing overall system size and cost.
  • Reliable performance: The robust construction and low power consumption contribute to long-term reliability and reduced maintenance.
  • Easy integration: The through-hole mounting simplifies assembly and soldering processes, reducing manufacturing time and cost.
  • Improved system efficiency: The low power consumption minimizes energy usage and heat generation, improving overall system performance and longevity.

Additional Details:

The Dialight 591-2601-007F is typically available in various colors. Specific details regarding luminous intensity, forward voltage, and viewing angle can be found in the product datasheet. The product is RoHS compliant. Refer to the manufacturer's datasheet for precise electrical and optical characteristics.

You May Also Be Interested in

Kingbright Corporation
LED LGT BAR 19.9X6.8MM GREEN
Need more? Email Us
Schurter Inc.
LED CBI 3MM YLW RA
Need more? Email Us
Bivar Inc.
LED CBI 1.8MM YL THROUGH HOLE
Need more? Email Us
QT Brightek (QTB)
LED CBI 5MM RED DIFF RA
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM GREEN RA
Need more? Email Us
Bivar Inc.
LED CBI 3MM GRN DIF THROUGH HOLE
Need more? Email Us
Dialight
551-0207F Dialight LED Circuit Board Indicators HI EFF GREEN DIFF datasheet, inventory, & pricing.
Lowest to $0.2911
Schurter Inc.
HOLDER LED 3MM BI-LVL GREEN RA
Need more? Email Us
Lumex Opto/Components Inc.
LED CBI 5X2.5MM 10-SEG GN/R/YL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6118 $60.0714
54+ $2.1431 $115.7274
84+ $2.0762 $174.4008
115+ $2.0092 $231.0580
149+ $1.9422 $289.3878
199+ $1.7413 $346.5187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess