EN
  • EN
  • DE

FLPR8.0-SY

Part No FLPR8.0-SY
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED CBI 1.8MM YL THROUGH HOLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Yellow
Wavelength - Peak 585nm
Current 20mA
Millicandela Rating 65mcd
Viewing Angle 20°
Lens Type Clear
Lens Style Round with Domed Top
Lens Size 1.80mm Dia
Voltage Rating 2.1V
Mounting Type Through Hole
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1567050-FLPR8.0-SY
Ultra Librarian 3D Model Ultra Librarian FLPR8.0-SY CAD Model

Description

N

You May Also Be Interested in

LITE-ON Technology
LED CBI 3MM 3X1 AMB/GREEN
Need more? Email Us
LITE-ON Technology
LED CBI LIGHT BAR
Need more? Email Us
LITE-ON Technology
LED LIGHT BAR ARRAY
Need more? Email Us
Lumex Opto/Components Inc.
LED CBI 5X2.5MM 10-SEG GN/R/YL
Need more? Email Us
Kingbright Corporation
LED LGT BAR 19.9X6.8MM GREEN
Need more? Email Us
Kingbright Corporation
LED LGT BAR 15MM SQ GREEN
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM BI-LVL GREEN RA
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89MM RED
Need more? Email Us
Bivar Inc.
LED CBI 5MM RED TH PC MNT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess