EN
  • EN
  • DE

ELM70303GD

Part No ELM70303GD
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED CBI 3MM GRN DIF THROUGH HOLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Wavelength - Peak 565nm
Configuration Single
Current 20mA
Millicandela Rating 30mcd
Viewing Angle 45°
Lens Type Diffused, Tinted
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage Rating 2.2V
Mounting Type Through Hole
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566949-ELM70303GD
Ultra Librarian 3D Model Ultra Librarian ELM70303GD CAD Model

Description

N

You May Also Be Interested in

Schurter Inc.
HOLDER LED 3MM GREEN RA
Need more? Email Us
Dialight
551-1209F Dialight LED Circuit Board Indicators YELLOW DIFFUSED LOW CURRENT datasheet, inventory, & pricing.
Need more? Email Us
Schurter Inc.
HOLDER LED 5MM GREEN RA
Need more? Email Us
Dialight
564-0100-332F Dialight LED Circuit Board Indicators CBI 3MM TRE LEVEL datasheet, inventory, & pricing.
Lowest to $7.2762
Kingbright Corporation
LED LGT BAR 14X7.5MM RED
Lowest to $2.4079
Kingbright Corporation
LED LGT BAR 19.9X6.8MM RED
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM SGL RED RA
Need more? Email Us
Kingbright Corporation
LED CBI 1.8MM QUAD GRN RA
Need more? Email Us
QT Brightek (QTB)
LED CBI 5MM RED DIFF RA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess