Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr DFRobot
Package Bulk
Product Status Active
Platform Arduino
Type RF
Function GSM/GPRS
Utilized IC / Part SIM7000C
Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 5A992C SC
HTSUS 8517.62.0090
Win Source Part Number 1209576-DFR0505
Ultra Librarian 3D Model Ultra Librarian DFR0505 CAD Model

Description

The 1209576-DFR0505 is an evaluation board for GSM/GPRS communication.

  • Function: Evaluation Board for GSM/GPRS
  • IC Used: SIM7000C
  • Compatibility: Arduino Platform
  • Package: Bulk
  • Quantity: One Piece
  • Type: RF Board
  • Use For: Expanding Functionality of Development Boards and Kits
  • Series: None Specified
  • ECCN: 5A992C SC
  • MSL Level: 1
  • HTSUS: 8517.62.0090
  • Manufacturer: DFRobot
  • Status: Active

You May Also Be Interested in

Digilent, Inc.
BOARD PMODAD2 FOR AD7991
Need more? Email Us
ECAD model for 410-217
Seeed Technology Co., Ltd
GROVE -RECORDER V2.0 / ISD1820PY, NS8002 Voice Record/Playback Audio Grove Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 107020007
Adafruit Industries LLC
ULTIMATE GPS LOGGER SHIELD / GPS Logger Data Acquisition Arduino Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 1272
STMicroelectronics
X-NUCLEO-IKS01A3
Need more? Email Us
ECAD model for X-NUCLEO-IKS01A3
Seeed Technology Co., Ltd
GROVE MOSFET
Need more? Email Us
ECAD model for 103020008
Olimex LTD
UEXT BOARD HMC5883L COMPASS / 3-AXIS DIGITAL COMPASS WITH 12-BIT ADC
Need more? Email Us
ECAD model for MOD-HMC5883L
Texas Instruments
SENSORS BOOSTERPACK PLUG-IN MODU / BME280/BMM150/BMI160/TMP007 Accelerometer/Ambient Light/Infrared Temperature/Gyroscope/Pressure/Temperature and Humidity Sensor Extension Board
Need more? Email Us
ECAD model for BOOSTXL-SENSORS
SparkFun Electronics
9DOF IMU BREAKOUT - ICM-20948 (Q
Need more? Email Us
ECAD model for SEN-15335
Seeed Technology Co., Ltd
ENERGY SHIELD / CN3065/ISL97516/LM293 Battery Charger Shield Board
Need more? Email Us
ECAD model for 106030000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention