EN
  • EN
  • DE

V48SR3R320NKFA

Part No V48SR3R320NKFA
Manufacturer Delta Electronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1181720-V48SR3R320NKFA
Categories Custom Parts
Manufacturer Delta Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V48SR3R320NKFA CAD Model

Description

The Delta Electronics V48SR3R320NKFA is a high-efficiency, isolated DC-DC converter module. It is designed to provide a stable and regulated 3.3V output voltage from a wide input voltage range. This module is ideal for various applications requiring reliable power conversion and isolation.

Applications

  • Telecommunications Equipment
  • Data Communications Equipment
  • Industrial Control Systems
  • Distributed Power Architectures
  • Battery-Powered Systems

Features

  • Input Voltage Range: 36-75VDC
  • Output Voltage: 3.3VDC
  • Output Current: 20A
  • Isolation Voltage: 1500VDC
  • High Efficiency: Typically 91%
  • Remote On/Off Control
  • Over Voltage Protection (OVP)
  • Over Current Protection (OCP)
  • Over Temperature Protection (OTP)

Benefits

  • Wide Input Voltage Range: Accommodates variations in the input voltage, ensuring stable output.
  • High Efficiency: Reduces power dissipation and improves system efficiency.
  • Isolation: Provides electrical isolation between input and output, enhancing safety and reducing ground loops.
  • Comprehensive Protection: OVP, OCP, and OTP protect the module and the connected load from damage.
  • Remote On/Off Control: Allows for easy system integration and power management.
  • Compact Size: Saves valuable board space.
  • High Reliability: Designed for long-term performance in demanding environments.

Technical Specifications

The V48SR3R320NKFA DC-DC converter module is designed for high reliability and performance. It incorporates advanced power conversion techniques to achieve high efficiency and excellent regulation. The module features a robust design with built-in protection against overvoltage, overcurrent, and overtemperature conditions. The isolation voltage of 1500VDC ensures safe operation in various applications. Its compact size and remote on/off control make it easy to integrate into existing systems. The module is designed to meet industry safety standards and regulations.

You May Also Be Interested in

Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Zilog
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess