EN
  • EN
  • DE

Q48SK12033NRFA

Part No Q48SK12033NRFA
Manufacturer Delta Electronics
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V 400W / Isolated Module DC DC Converter 1 Output 12V 33A 36V - 75V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Delta Electronics
Series Delphi Q48SK (400W)
Package Tray
Product Status Obsolete
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 12V
Current - Output (Max) 33A
Power (Watts) 400 W
Voltage - Isolation 2.25 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 117°C
Efficiency 95.5%
Mounting Type Through Hole
Package / Case 6-DIP Module, 1/4 Brick
Dimension 2.28" L x 1.45" W x 0.43" H (57.9mm x 36.8mm x 10.9mm)
Control Features Enable, Active Low
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names Q5920768
Standard Package 30
Win Source Part Number 1031809-Q48SK12033NRFA
Ultra Librarian 3D Model Ultra Librarian Q48SK12033NRFA CAD Model

Description

The Q48SK12033NRFA is a DC-DC converter manufactured by Delta Electronics. Delta is a leading manufacturer of power supplies and DC-DC converters. DC-DC converters transform a DC voltage level to another, typically to provide a regulated voltage for sensitive electronics. The "Q48" likely refers to a quarter-brick form factor, "SK12" suggests a 12V output, and "033" might indicate the output current (3.3A). The "NRFA" likely specifies other characteristics of the converter, such as isolation or other features.

Applications:

  • Telecommunications Equipment: Used in telecom systems to power various components.
  • Networking Equipment: Employed in network devices such as routers and switches.
  • Industrial Automation: Found in industrial control systems for powering sensors and actuators.
  • Medical Equipment: Utilized in medical devices requiring regulated DC power.

Features:

  • DC-DC Conversion: Converts a DC input voltage to a regulated DC output voltage.
  • Wide Input Voltage Range: Accepts a wide range of DC input voltages, typically 36-75VDC for 48V systems.
  • Regulated Output Voltage: Provides a stable and regulated DC output voltage, typically 12VDC.
  • High Efficiency: Operates with high efficiency to minimize power losses.
  • Isolation: Provides electrical isolation between the input and output.

Benefits:

  • Stable Power: Provides a stable and reliable power source for sensitive electronics.
  • Isolation: Isolates the input and output to prevent ground loops and improve safety.
  • High Efficiency: Minimizes power losses, reducing heat generation and saving energy.
  • Compact Size: Quarter-brick form factor allows for easy integration into tight spaces.
  • Reliable Performance: Designed for long-term reliable operation.

Additional Details:

The Q48SK12033NRFA is typically mounted on a PCB (printed circuit board). It may include features such as remote on/off control and over-temperature protection. The output current rating is a key specification to consider when selecting a DC-DC converter. It's important to ensure that the converter can provide sufficient current to meet the needs of the connected load. Delta Electronics DC-DC converters are known for their quality, reliability, and high efficiency. Specific datasheets from Delta will provide detailed specifications about input voltage ranges, output ripple, and other performance characteristics.

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
Artesyn Embedded Technologies
DC DC CONVERTER 5V 150W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess