EN
  • EN
  • DE

E48SP12020NNFA

Part No E48SP12020NNFA
Manufacturer Delta Electronics
Catalog Board Mount Modules
Description Module DC-DC 48VIN 1-OUT 12V 20A 240W 5-Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1225577-E48SP12020NNFA
Categories Board Mount Modules
Manufacturer Delta Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E48SP12020NNFA CAD Model

Description

The E48SP12020NNFA is a DC-DC converter module manufactured by Delta Electronics. It is designed to provide a regulated 12V output from a DC input source, typically operating within a 36V to 75V range. This module is commonly used in various industrial and telecommunications applications requiring stable and reliable power conversion.

Applications

  • Telecommunications Equipment: Powers various components in telecom systems, such as routers, switches, and servers.
  • Industrial Automation: Used in industrial control systems, PLCs, and other automation equipment.
  • Networking Devices: Supplies power to network devices, ensuring stable operation.
  • Embedded Systems: Provides a regulated power source for embedded systems and microcontrollers.
  • Transportation Systems: Used in transportation applications, such as railway and automotive electronics.
  • Medical Equipment: Integrated into medical devices requiring a reliable power supply.

Features

  • Wide Input Voltage Range: Operates over a wide DC input voltage range, typically 36V to 75V.
  • Regulated Output Voltage: Provides a stable and accurate 12V output voltage.
  • High Efficiency: Offers high power conversion efficiency, reducing heat generation and energy consumption.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Protects the module and the load from excessive current.
  • Short-Circuit Protection (SCP): Protects the module and the load from short-circuit conditions.

Benefits

  • Reliable Power Conversion: Ensures stable and reliable power conversion for critical applications.
  • High Efficiency: Reduces energy consumption and heat generation, improving system efficiency.
  • Protection Features: Provides protection against over-voltage, over-current, and short-circuit conditions.
  • Easy Integration: Designed for straightforward integration into electronic systems.
  • Wide Application Range: Suitable for a wide range of applications due to its versatile input voltage range and output characteristics.
  • Improved System Performance: Enhances the overall performance and reliability of electronic systems.

Additional Details

The E48SP12020NNFA DC-DC converter typically delivers an output current of up to 20A. It often features a remote on/off control for convenient system management. The module's package is designed for efficient heat dissipation, often requiring a heatsink for proper operation. Detailed specifications, including input voltage range, output voltage accuracy, efficiency, and protection features, can be found in the product datasheet provided by Delta Electronics. Proper thermal management and decoupling are crucial for optimal performance.

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER +/-12V / Isolated Module DC DC Converter 2 Output 12V -12V 350mA, 350mA 4.5V - 9V Input
Lowest to $72.4269
TDK Corporation
Isolated DC/DC Converters 8W 3.3V 2.42A
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 75W / Isolated Module DC DC Converter 1 Output 12V 6.25A 180V - 375V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input
Lowest to $167.8322
Bel Power Solutions
DC DC CONVERTER 12V 120W / Isolated Module DC DC Converter 1 Output 12V 10A 18V - 75V Input
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 15W / Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input
Lowest to $49.6986
Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 48V 500W / Isolated Module DC DC Converter 1 Output 48V 10.42A 180V - 375V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 900mA 36V - 72V Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess