Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Delta Electronics
Series AFB
Package Bulk
Product Status Active
Voltage - Rated 24VDC
Size / Dimension Square - 50mm L x 50mm H
Width 20.00mm
Air Flow 20.3 CFM (0.568m³/min)
Static Pressure 0.303 in H2O (75.5 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection
Noise 40.5dB(A)
Power (Watts) 2.4 W
RPM 7000 RPM
Termination 2 Wire Leads
Ingress Protection -
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, CSA, UL, VDE
Weight 0.085 lb (38.56 g)
Current Rating (Amps) 0.100A
Voltage Range 14 ~ 27.6VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number AFB0524
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1368426-AFB0524VHD
Ultra Librarian 3D Model Ultra Librarian AFB0524VHD CAD Model

Description

The AFB0524VHD is a DC brushless fan from Delta Electronics.

  • Series: AFB
  • Voltage Rating: 24VDC
  • Current Rating: 0.100A
  • Power Consumption: 2.4W
  • Protection: Locked Rotor Protection
  • Size: 50mm x 50mm
  • Bearing Type: Ball Bearing
  • Speed: 7000 RPM
  • Air Flow: 20.3 CFM
  • Approvals: CE, CSA, UL, and VDE
  • Noise Level: 40.5dB(A)
  • Lifetime: 70000 hours @ 40°C

You May Also Be Interested in

Delta Electronics
FAN AXIAL 60X15MM 24VDC WIRE
Need more? Email Us
ECAD model for AFB0624VHB
ebm-papst
FAN AXIAL 80X25.4MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 34.1 CFM (0.955m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for 8414NGM
Delta Electronics
FAN AXIAL 60X25.4MM 24VDC WIRE
Need more? Email Us
ECAD model for AFB0624VH-A
ebm-papst
FAN AXIAL 119X38MM 24VDC WIRE
Lowest to $113.1704
ECAD model for 4114NH5
Delta Electronics
FAN AXIAL 80X38MM 24VDC WIRE
Need more? Email Us
ECAD model for FFB0824EHE
Sunon Fans
FAN AXIAL 80X25MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Vapo-Bearing™ 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for MF80252V3-1000U-A99
Delta Electronics
FAN AXIAL 60X25.4MM 12VDC WIRE
Need more? Email Us
ECAD model for AFB0612EH-ABF00
Delta Electronics
FAN AXIAL 50X15MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Superflo 20.2 CFM (0.566m³/min) 4 Wire Leads
Need more? Email Us
ECAD model for AUC0512DB-AF00
Delta Electronics
FAN BLOWER 50X10.3MM 12VDC WIRE
Lowest to $17.1762
ECAD model for BFB0512HA-CX3D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention