EN
  • EN
  • DE

10DBAG5

Part No 10DBAG5
Manufacturer Delta Electronics
Catalog Power Line Filter Modules
Description LINE FILTER 115/250VAC 10A CHASS  /  Single Phase EMC/EMI Line Filter 10 A 115V, 250VAC 50/60Hz Single Stage Quick Connect
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Power Line Filter Modules
Mfr Delta Electronics
Series DB
Package Box
Filter Type Single Phase
Configuration Single Stage
Voltage - Rated AC 115V, 250V
Current 10 A
Frequency - Operating 50/60Hz
Applications General Purpose
Approval Agency CSA, UR, VDE
Temperature Range - Operating -25°C ~ 100°C
Mounting Type Chassis Mount
Termination Style Quick Connect
Inductance 1.5mH
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 603-1662
Standard Package 84
Win Source Part Number 1034349-10DBAG5
Ultra Librarian 3D Model Ultra Librarian 10DBAG5 CAD Model

Description

The 10DBAG5 is a power line filter module manufactured by Delta Electronics. Power line filters are designed to suppress electromagnetic interference (EMI) and radio frequency interference (RFI) that can be present on AC power lines. This module helps to ensure that electronic equipment operates reliably and without disruption caused by unwanted noise. They are critical for compliance with regulatory standards and for maintaining the integrity of sensitive electronic systems.

Applications:

  • Industrial Equipment: Protecting sensitive control systems and instrumentation from power line noise.
  • Medical Devices: Ensuring accurate and reliable operation of medical equipment.
  • Information Technology Equipment: Filtering power line noise for servers, computers, and networking devices.
  • Consumer Electronics: Improving the performance and reliability of audio and video equipment.

Features:

  • High Attenuation: Effectively suppresses EMI and RFI noise on power lines.
  • Compact Design: Allows for easy integration into electronic devices.
  • Safety Agency Approvals: Meets industry safety standards for reliable operation.
  • Easy Installation: Simplified wiring and mounting options.
  • Wide Frequency Range: Provides effective filtering across a broad spectrum of frequencies.

Benefits:

  • Improved Equipment Reliability: Protects electronic equipment from damage caused by power line noise.
  • Reduced Interference: Minimizes the impact of EMI and RFI on system performance.
  • Regulatory Compliance: Helps equipment meet required EMI/RFI emission standards.
  • Enhanced Performance: Improves the performance of audio, video, and data communication systems.
  • Cost-Effective Solution: Provides a reliable and affordable way to filter power line noise.

Additional Details:

The 10DBAG5 power line filter module is designed to operate at a specific voltage and current rating. Key specifications include voltage rating, current rating, attenuation characteristics, and leakage current. The filter incorporates inductors and capacitors to effectively suppress EMI and RFI noise. The module is designed for easy installation with screw terminals or other standard connection methods. Safety agency approvals such as UL, CSA, and VDE ensure compliance with safety standards. The filter is designed to operate within a specific temperature range. Proper grounding is essential for optimal performance. Detailed specifications and application notes are available in the product datasheet. The filter is RoHS compliant. It’s important to consult the product datasheet for detailed electrical and mechanical specifications and application guidelines.

You May Also Be Interested in

ABB Embedded Power
75 Vdc Input Maximum, 20 A Maximum | LINE FILTER 75VDC 20A TH
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 500VDC/VAC 6A CHASS / Power Line Filter 60Hz 6A 500VAC/500VDC Terminal Block Chassis Mount
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 30A CHASS MNT
Lowest to $59.1216
Schaffner EMC Inc.
LINE FILTER 250VAC 60A CHASS MNT
Need more? Email Us
Altran Magnetics, LLC
LINE FILTER 250VAC 3A CHASS MNT
Lowest to $20.0133
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 6A CHASS
Lowest to $2.7860
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 30A CHASS / Power Line Filter 60Hz 30A 250VAC/250VDC Terminal Block Chassis Mount
Lowest to $40.5758
Schaffner EMC Inc.
LINE FILTER 250VAC 1A TH / PCB-mounting filter
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 40A CHASS / Power Line Filter 60Hz 40A 250VAC/250VDC Terminal Block Chassis Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4185 $69.6740
9+ $14.2921 $128.6289
13+ $13.8454 $179.9902
18+ $13.3988 $241.1784
23+ $12.9523 $297.9029
30+ $11.6124 $348.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess