EN
  • EN
  • DE

DELL R730-SFF-28-6PCI - PowerEdge R730 28x2.5 6xPCI-E mini PERC

Part No DELL R730-SFF-28-6PCI - PowerEdge R730 28x2.5 6xPCI-E mini PERC
Manufacturer Dell
Catalog Server
Description PowerEdge R730 28x2.5 6xPCI-E mini PERC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396582-DELL R730-SFF-28-6PCI - PowerEdge R730 28x2.5 6xPCI-E mini PERC
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL R730-SFF-28-6PCI - PowerEdge R730 28x2.5 6xPCI-E mini PERC CAD Model

Description

The DELL PowerEdge R730, outfitted with 28x2.5 Small Form Factor (SFF) drive bays and 6xPCI-E Mini PERC slots, stands out as a dynamic server solution optimized for high-density storage and scalability. Ideal for businesses looking to maximize space while supporting high I/O intensive applications, it enables significant storage flexibility and performance enhancements. The small form factor bays support faster, more efficient drives suited for environments where space and power consumption are critical considerations. The six PCI Express slots afford extensive expandability for networking cards, storage controllers, and more, ensuring the server can grow with your business needs. Engineered with high performance and reliability in mind, this server is an excellent fit for data centers focused on virtualization, high-performance computing, and database applications.

You May Also Be Interested in

Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess