EN
  • EN
  • DE

DELL PEM620-6GTV1 - PowerEdge M620 CTO Ask for custom qoute

Part No DELL PEM620-6GTV1 - PowerEdge M620 CTO Ask for custom qoute
Manufacturer Dell
Catalog Server
Description PowerEdge M620 CTO Ask for custom qoute
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396338-DELL PEM620-6GTV1 - PowerEdge M620 CTO Ask for custom qoute
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PEM620-6GTV1 - PowerEdge M620 CTO Ask for custom qoute CAD Model

Description

The Dell PowerEdge M620 blade server, referred to by its part number '6GTV1', exemplifies cutting-edge performance and efficiency tailored for data centers and enterprise-level deployments. Engineered to fit into Dell’s M1000e blade enclosure, it maximizes data center density and simplifies infrastructure management. This server offers Configured-to-Order (CTO) options, allowing clients to customize specifications based on their specific performance, storage, and connectivity needs. It supports dual Intel Xeon E5-2600 v2 series processors, offering a balance of performance and power efficiency ideal for a wide range of applications including virtualization, database management, and high-performance computing. Memory scalability is remarkable, with up to 768GB of DDR3 memory across 24 DIMM slots, enabling it to manage large datasets and complex, memory-intensive applications. The M620 features Dell’s innovative hot-plug, front-accessible drives, allowing for easy maintenance and upgrades without the need to access the rear of the blade enclosure. Networking is versatile, with integrated network daughter cards providing several options for Ethernet, Fibre Channel and converged network adapters. The server integrates seamlessly with Dell's Chassis Management Controller (CMC), enabling consolidated management of all components within the M1000e enclosure. Additionally, the embedded Lifecycle Controller aids in simplifying the server lifecycle management process from initial deployment through ongoing maintenance and service updates. Security and data protection are bolstered by features like Trusted Platform Module (TPM) and optional hardware RAID storage options. With its blend of performance, density, and manageability, the PowerEdge M620 is tailored for businesses seeking to maximize their data center efficiency and scalability.

You May Also Be Interested in

Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess