EN
  • EN
  • DE

LTM673-P2Q2-34-Z

Part No LTM673-P2Q2-34-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED TRUEGRN 529NM CLEAR SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Series Mini TOPLED
Color Green
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 84mcd
Lens Style/Size Rectangle with Flat Top, 1.50mm x 1.00mm
Voltage - Forward (Vf) (Typ) 3V
Current - Test 10mA
Viewing Angle 120°
Wavelength - Dominant 529nm
Wavelength - Peak 527nm
Win Source Part Number 784608-LTM673-P2Q2-34-Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTM673-P2Q2-34-Z CAD Model

Description

The LTM673-P2Q2-34-Z is a multi-chip LED manufactured by OSRAM Opto Semiconductors. It's specifically designed for applications requiring high brightness and color uniformity. This LED integrates multiple chips within a single package to achieve optimal performance.

Applications:

  • Automotive Lighting: Used in automotive headlamps, tail lights, and interior lighting systems.
  • Architectural Lighting: Implemented in architectural lighting applications for facade lighting, landscape lighting, and interior illumination.
  • Stage Lighting: Employed in stage lighting systems for theatrical performances, concerts, and events.
  • General Illumination: Used in general illumination applications such as street lighting, area lighting, and indoor lighting fixtures.
  • Specialty Lighting: Incorporated into specialty lighting systems such as medical lighting, horticultural lighting, and machine vision lighting.

Features:

  • Multi-Chip Design: Integrates multiple LED chips within a single package for enhanced brightness and color uniformity.
  • High Luminous Flux: Provides a high luminous flux, delivering intense light output.
  • Wide Viewing Angle: Offers a wide viewing angle for uniform light distribution.
  • Long Operating Life: Designed for long operating life, ensuring reliable performance over time.
  • Robust Package: Features a robust package for reliable operation in demanding environments.

Benefits:

  • Enhanced Brightness: Provides enhanced brightness, improving visibility and illumination.
  • Uniform Light Distribution: Ensures uniform light distribution, eliminating hot spots and shadows.
  • Increased System Efficiency: Reduces power consumption and improves overall system efficiency.
  • Long-Term Reliability: Offers long-term reliability, reducing maintenance and replacement costs.
  • Versatile Applications: Suitable for a wide range of lighting applications.

Additional Details:

The LTM673-P2Q2-34-Z is designed for optimal thermal management. Detailed technical specifications, including luminous flux, color temperature, forward voltage, and thermal resistance, can be found in the device datasheet provided by OSRAM Opto Semiconductors. The datasheet also provides information on recommended driving conditions and thermal management guidelines. Because of the multi-chip design, specific driving and thermal management techniques are crucial for optimal performance and lifespan.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
KY DMLN31.FY-5H8H-5F-8E8G ams OSRAM Single Color LEDs SYNIOS P2720 KY DMLN31.FY datasheet, inventory, & pricing.
Lowest to $0.3639
OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0874
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
Kingbright
940nm LED Indication - Discrete 1.1V SMD-4P,6x4mm
Lowest to $1.7463
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
Kingbright
2mA Discrete Diode 2.65V~3V 120mcd~220mcd Water Clear 525nm Emerald Green 60° SMD Single Bipolar Transistors RoHS
Lowest to $0.2969
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess