EN
  • EN
  • DE

CISCO 800-34943-02 - Cisco UCS SFF SSD HS Caddy

Part No CISCO 800-34943-02 - Cisco UCS SFF SSD HS Caddy
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Cisco UCS SFF SSD HS Caddy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385238-CISCO 800-34943-02 - Cisco UCS SFF SSD HS Caddy
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 800-34943-02 - Cisco UCS SFF SSD HS Caddy CAD Model

Description

The CISCO 800-34943-02 is an integral component for modern data centers, serving as a Small Form Factor (SFF) Solid-State Drive (SSD) Hot-Swap (HS) Caddy designed specifically for use in Cisco Unified Computing System (UCS) servers. This meticulously engineered caddy provides a secure and reliable enclosure for SFF SSDs, facilitating effortless installation and removal without the need for system shutdown. It is built to accommodate the high-performance needs of today's enterprise SSDs, ensuring optimal heat dissipation and mechanical protection. The caddy's compatibility with Cisco UCS servers allows it to seamlessly integrate into existing server infrastructures, providing a streamlined solution for expanding storage capacity or performing upgrades. With the increased reliance on solid-state storage for faster data access speeds and enhanced reliability, the CISCO 800-34943-02 plays a crucial role in maintaining the operational efficiency of data centers, ensuring uninterrupted access to critical data and applications.

You May Also Be Interested in

EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess