EN
  • EN
  • DE

DELL 70K80 - BATTERY PERC H710/H710P H810

Part No DELL 70K80 - BATTERY PERC H710/H710P H810
Manufacturer Dell
Catalog Battery
Description DELL 70K80. Product type: Battery, Product colour: Black, Quantity per pack: 1 pc(s). Battery capacity: 1.8 Wh
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1388521-DELL 70K80 - BATTERY PERC H710/H710P H810
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 70K80 - BATTERY PERC H710/H710P H810 CAD Model

Description

The DELL 70K80 battery is specifically designed for Dell’s PERC H710, H710P, and H810 PowerEdge RAID Controllers. This specialized battery ensures that any data stored in the controller's cache can be preserved in case of a sudden power loss, thus safeguarding against potential data corruption or loss. The lithium-ion technology used in the 70K80 model offers a reliable power backup solution, ensuring that the RAID controller can complete any outstanding writes to the disk arrays. It is an essential component for enterprise servers, where maintaining data integrity and preventing downtime is crucial. Compatibility with specific Dell PERC models allows for seamless integration and optimal performance. The 70K80 battery is known for its durability and performance, providing peace of mind for IT teams managing mission-critical systems.

You May Also Be Interested in

EMC
EMC BBU 3-BATTERY PACKS DD160 And DD620
Need more? Email Us
EMC
EMC Battery DATADOMAIN dd640/dd670
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 140mAH 3V
Lowest to $1.4338
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
Battery for EMC SPS 2200W PQ1218ST10
Need more? Email Us
EMC
EMC BATTERY BURBERRY Isilon H500
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess