EN
  • EN
  • DE

DELL 450-AJHG - PSU 1400W R650 R750 R760 R6525 R7525 7DWXY

Part No DELL 450-AJHG - PSU 1400W R650 R750 R760 R6525 R7525 7DWXY
Manufacturer Dell
Catalog Power Supply Units
Description PSU 1400W R650 R750 R760 R6525 R7525 7DWXY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395324-DELL 450-AJHG - PSU 1400W R650 R750 R760 R6525 R7525 7DWXY
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 450-AJHG - PSU 1400W R650 R750 R760 R6525 R7525 7DWXY CAD Model

Description

The DELL 450-AJHG is a high-performance, 1400W power supply unit (PSU) designed to meet the demanding power needs of DELL's PowerEdge R650, R750, R760, R6525, and R7525 servers. With a model number 7DWXY, this PSU is engineered to deliver reliable and efficient power, ensuring that your server operates at its optimal performance levels. The 1400W output is particularly beneficial for configurations requiring significant power for multi-core processors, high-performance GPUs, and extensive memory configurations. Its compatibility with a broad range of DELL PowerEdge servers makes it a versatile choice for organizations looking to standardize their power solutions across multiple server models. The unit incorporates features that minimize power waste, improving your system's overall energy efficiency and reducing operational costs. Advanced thermal and protection mechanisms guard against power surges, over-voltage, under-voltage, and short circuits, ensuring the safety and longevity of both the power supply and the server components. The hot-swappable design allows for easy installation and maintenance without the need to power down the server, minimizing downtime and ensuring continuous operation. The DELL 450-AJHG is ideal for enterprise environments requiring robust, reliable, and energy-efficient power solutions to handle intensive workloads and high availability applications.

You May Also Be Interested in

NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess