EN
  • EN
  • DE

DELL 412-AAEF - HEATSINK R630 C4130 160W

Part No DELL 412-AAEF - HEATSINK R630 C4130 160W
Manufacturer Dell
Catalog Heatsink
Description HEATSINK R630 160W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393078-DELL 412-AAEF - HEATSINK R630 C4130 160W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 412-AAEF - HEATSINK R630 C4130 160W CAD Model

Description

The DELL 412-AAEF Heatsink is specifically designed for the Dell PowerEdge R630 and C4130 server models, offering optimal cooling for CPUs with up to 160W TDP (Thermal Design Power). This high-quality heatsink ensures that your server operations run efficiently by dissipating excess heat, thereby preventing thermal throttling and maintaining system stability. The precision engineering of the DELL 412-AAEF allows for a perfect fit with the R630 and C4130 models, focusing on maximizing the surface area in contact with the CPU for better heat dissipation. It is made from high-grade materials that enhance thermal conductivity and durability, ensuring a long lifespan even in continuous, high-demand environments. The installation process is straightforward, requiring no specialized tools, making it easy for IT professionals to maintain their hardware without significant downtime. The DELL 412-AAEF Heatsink is an essential component for any business relying on Dell PowerEdge servers to handle critical tasks, as it helps to ensure continuous, reliable performance without the risk of overheating.

You May Also Be Interested in

HP
HP Heatsink for Apollo 4200 G10
Need more? Email Us
HP
HP Heatsink for XL230k G10
Need more? Email Us
HP
HP Standard Heatsink for DL380 G10+
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us
HP
HP Wide Heatsink for BL460 G9 (CPU 1)
Need more? Email Us
HP
HP Heatsink for ML30 G10+
Need more? Email Us
HP
HP High Performance Heatsink for DL360 G10
Need more? Email Us
HP
Hewlett Packard Enterprise 508955-001. Type: Heatsink/RadiatiorBulldozer type. Includes processor alcohol pad.
Need more? Email Us
HP
Hewlett Packard Enterprise 775403-001. Type: Heatsink/RadiatiorFor use with processors less than or equal to 135W.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess