EN
  • EN
  • DE

DELL 20JGY - CADDY 1.8in M420 BLADE

Part No DELL 20JGY - CADDY 1.8in M420 BLADE
Manufacturer Dell
Catalog IT infrastructure Accessories
Description CADDY 1.8in M420 BLADE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388446-DELL 20JGY - CADDY 1.8in M420 BLADE
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 20JGY - CADDY 1.8in M420 BLADE CAD Model

Description

The DELL 20JGY Caddy is a meticulously designed storage solution tailored specifically for the unique requirements of the Dell PowerEdge M420 Blade server. This ultra-compact, 1.8-inch caddy is engineered to accommodate smaller form-factor hard drives or solid-state drives, making it a crucial component for optimizing the M420 Blade server's storage density and performance. Crafted with precision and from materials of the highest quality, the 20JGY caddy ensures that drives are securely housed and protected against vibrations and shock, factors that can lead to premature drive failure. Its design facilitates easy and quick installation and removal of drives, supporting efficient system upgrades and maintenance efforts without significant downtime. The integration of this caddy into the M420 Blade server is seamless, not only in terms of physical fit but also with respect to maintaining consistent airflow and cooling efficiency across the server's internal components. The DELL 20JGY Caddy is an indispensable accessory for IT administrators focused on maximizing the storage capabilities and operational efficiency of Dell PowerEdge M420 Blade servers, ensuring these systems can meet the rigorous demands of modern data-center environments.

You May Also Be Interested in

EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess